AISENS A149-0438 DisplayPort cable 3 m Black, Grey
Product code:
A149-0438
Brand:
AISENS
Product name:
A149-0438
GTIN (EAN/UPC):
8436574704747
Bullet Points AISENS A149-0438 DisplayPort cable 3 m Black, Grey:
- The entire cable is mesh and the connector housing is made of high quality aluminum.
- Backward compatible with DisplayPort version 1.0, 1.1 and 1.2
- The DP 8K cable features support for high-bandwidth HBR3, 32.4 Gbps bandwidth, DSC 1.2 display stream compression, FEC forward error correction, and 32 audio channels. Displayport 8K cable is backward compatible with DisplayPort 1.2
- Supports up to 8K (7680x4320) including 5K (5120x2880 @ 60Hz), 4K Ultra HD (3840x2160 @ 60Hz) and 1080P (Full HD) with the premium display cable. Displayport 1.4 cable supports seamless audio pass-through for uncompressed 7.1, 5.1 or 2 digital channels
- MST MULTI-STREAM TECHNOLOGY support for a multi-monitor setup with the Displayport 1.4 cable
- It is a perfect cable that provides a perfect image
Long product name AISENS A149-0438 DisplayPort cable 3 m Black, Grey:
Displayport Cable V1.4 8K@60hz, DP/M-DP/M, Grey/Black, 3.0m