Targus DOCK310EUZ laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black
Product code:
DOCK310EUZ
Brand:
Targus
Product name:
DOCK310EUZ
GTIN (EAN/UPC):
5051794030556
Bullet Points Targus DOCK310EUZ laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black:
- Supports single 5K and dual 4K UHD HDR @ 60 Hz video via two HDMI 2.0 ports
- Power Delivery 3.0 up to 65WDC
- 130WAC Power Adapter
- 1 USB 3.2 Gen 1 Type-C upstream facing port
- 1M USB-C detachable host cable (C/M to C/M) with (C/F to A/M) tethered adapter
- 1 USB 3.2 Gen 1 Type-C downstream facing port
- 3 USB 3.2 Gen 1 Type-A downstream facing ports
- 1 Gigabit Ethernet port
- 1 3.5mm combo Audio In/Out port
- Integrated lock slot accommodates standard security locks to safeguard equipment
Warranty:
2 years
Long product name Targus DOCK310EUZ laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black:
3xUSB-A, 2xUSB-C, 2xHDMI, Gigabit Ethernet, 65W PD, Black
Targus DOCK310EUZ laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black:
Overview
Create a convenient, productive workstation with the Universal USB-C DV4K Docking Station with 65W Power Delivery. Sleek and powerful this dock packs the necessary ports and power you need in one dock. Designed to support a wide variety of laptop brands and operating systems, including Windows, MacOS, Ubuntu, Android and Chrome. Enjoy crisp, clear 4K video while supporting a connection up to two monitors. With two HDMI 2.0 ports, you’re able to support two monitors (3840x2160 p60). Plus connect all your favorite accessories with a combination of USB-A (3x USB 3.2 Gen 1 Type-A ports) and USB-C (1x 3.2 Gen 1 Type-C), plus Ethernet and audio ports.
Supports Two HDMI Monitors
Access the latest display technology with two HDMI 2.0 ports that creates a rich, ultra high-definition viewing experience.
Onboard USB 3.2 for Advanced Peripherals and Charging
Three USB 3.2 Gen 1 Type-A ports and 1 USB 3.2 Gen 1 Type-C port make it simple to add the latest keyboards, exterior hard drives, and other peripherals to customise the workspace experience.
Innovative Design
Compact and sleek, this dock is a sure fit for shrinking desktops and tight spaces.
Create a convenient, productive workstation with the Universal USB-C DV4K Docking Station with 65W Power Delivery. Sleek and powerful this dock packs the necessary ports and power you need in one dock. Designed to support a wide variety of laptop brands and operating systems, including Windows, MacOS, Ubuntu, Android and Chrome. Enjoy crisp, clear 4K video while supporting a connection up to two monitors. With two HDMI 2.0 ports, you’re able to support two monitors (3840x2160 p60). Plus connect all your favorite accessories with a combination of USB-A (3x USB 3.2 Gen 1 Type-A ports) and USB-C (1x 3.2 Gen 1 Type-C), plus Ethernet and audio ports.
Supports Two HDMI Monitors
Access the latest display technology with two HDMI 2.0 ports that creates a rich, ultra high-definition viewing experience.
Onboard USB 3.2 for Advanced Peripherals and Charging
Three USB 3.2 Gen 1 Type-A ports and 1 USB 3.2 Gen 1 Type-C port make it simple to add the latest keyboards, exterior hard drives, and other peripherals to customise the workspace experience.
Innovative Design
Compact and sleek, this dock is a sure fit for shrinking desktops and tight spaces.