Catalog Object Cloud
StarTech.com

StarTech.com 5 ft Desktop SuperSpeed USB 3.0 Extension Cable - A to A M/F

Product code:
USB3SEXT5DSK
Brand:
StarTech.com
Product name:
5 ft Desktop SuperSpeed USB 3.0 Extension Cable - A to A M/F
GTIN (EAN/UPC):
0065030842785, 065030842785, 4058829181987
Bullet Points StarTech.com 5 ft Desktop SuperSpeed USB 3.0 Extension Cable - A to A M/F:
  • 1.5 m
  • USB A Straight Male
  • USB A Angled Female
  • USB 3.2 Gen 1 (3.1 Gen 1) 5000 Mbit/s
  • Blue
  • 1 pc(s)
Warranty:
Lifetime Warranty
Long product name StarTech.com 5 ft Desktop SuperSpeed USB 3.0 Extension Cable - A to A M/F:
StarTech.com 5 ft Desktop SuperSpeed USB 3.0 Extension Cable - A to A M/F
StarTech.com 5 ft Desktop SuperSpeed USB 3.0 Extension Cable - A to A M/F:
Extend a USB 3.0 port from the back of your computer to your desktop

The USB3SEXT5DSK Desktop USB 3.0 Extension Cable connects to an available USB female port on a Mac or PC computer, allowing you to relocate the USB (female) port up to 5-feet away from the computer case. By extending the USB 3.0 port away from the computer case, you can situate a USB 3.0 port from the computer in a more practical spot, such as on top of the computer case or on a desktop.

Designed for next-generation SuperSpeed USB device connections, this USB 3.0 A-to-A Male/Female cable provides connectivity between a PC and hub or other USB devices, supporting a throughput of up to 5Gbps when used with a USB 3.0 host and device - an astounding 10x the capability of USB 2.0 (480Mbps).

Our 5ft USB 3.0 A to A desktop cable features high quality Shielded Twisted Pair (STP) construction, helping to prevent electro-magnetic interference and ensuring reliable data communication.

A perfect solution for accessing digital cameras, MP3 players, USB thumb drives or other external USB storage, the Desktop SuperSpeed USB 3.0 Extension Cable is backed by StarTech.com's Lifetime Warranty.

The StarTech.com Advantage

- Extend your USB 3.0 port from your PC or Laptop to a more practical spot on your desktop
- Backed by StarTech.com lifetime warranty