Catalog Object Cloud
TP-Link

TP-Link 18-Port Gigabit Rackmount Switch with 16 PoE+

Product code:
TL-SG1218MP
Brand:
TP-Link
Product name:
18-Port Gigabit Rackmount Switch with 16 PoE+
GTIN (EAN/UPC):
6935364072162, 6935364072155, 0840030707247, 840030707247, 0845973040543, 845973040543, 1210002617093, 1210002617086, 0840460604147, 840460604147
Bullet Points TP-Link 18-Port Gigabit Rackmount Switch with 16 PoE+:
  • 16× gigabit PoE+ RJ45 ports, 2× gigabit non-PoE RJ45 ports, and 2× combo gigabit SFP slots
  • High PoE power budget with up to 30 W for each PoE port and 250 W for all PoE ports*
  • Working with IEEE 802.3af/at compliant PDs
  • Plug and play, with no configuration and installation needed
  • 802.1p/DSCP QoS enable smooth latency-sensitive traffic
  • Durable metal casing and professional heat dissipation design ensure a wide operating temperature range (0–50 ℃)
Warranty:
3 year limited warranty for normal product and 5 year warranty for managed switch
Long product name TP-Link 18-Port Gigabit Rackmount Switch with 16 PoE+:
36 Gbps, 26.78 Mpps, 16x 10/100/1000 Mbps RJ-45, 2x 1G RJ-45, 2x Combo SFP, 440x180x44 mm
TP-Link 18-Port Gigabit Rackmount Switch with 16 PoE+:
Professional High Power 18-Port Gigabit Rackmount Switch with 16-Port PoE+
Plug and Play, Multi-Purpose PoE Switch with Powerful Performance

Dedicated 16-Port PoE+ Switch (250 W Budget) for Numerous Applications
Compliance with the 802.3af/at PoE+ standard supports up to 30 W on each PoE port. The total 250 W PoE power budget* for the 16× gigabit PoE+ ports makes it suitable for a wide range of applications, from surveillance to networking in offices, dormitories, and small businesses. It is fully compatible with IP cameras, access points, IP phones, computers, printers, and etc.

QoS for a Lag-Free Experience
Ensures smooth traffic for latency sensitive applications, such as voice and video, by designating the priority of traffic based on Quality of Service (QoS).

Intelligent Power Management to Prevent Power Overload
When your total power consumption exceeds 250 W, Intelligent Power Management automatically cuts lower priority ports’ power to ensure high-priority ports’ power supply. This protects the device from power overload operation. It also automatically detects the required PoE power for your device and protects your non-PoE equipment from being damaged.

Wide Operating Temperature with Good Heat Dissipation
Durable metal casing and professional heat dissipation design ensure the wide operating temperature (0–50℃) with reliability.

Multiple Application Scenarios
The TL-SG1218MP is fully compatible with PoE devices, such as IP cameras, access points, and IP phones. It also works with non-PoE wired devices to provide gigabit connections, such as PCs, printers, and IPTV.