Catalog Object Cloud
APC

APC Back-UPS, 1600VA, Tower, 230V, 6x IEC C13 outlets, AVR

Product code:
BX1600MI
Brand:
APC
Product name:
Back-UPS, 1600VA, Tower, 230V, 6x IEC C13 outlets, AVR
GTIN (EAN/UPC):
0731304410829, 731304410829
Bullet Points APC Back-UPS, 1600VA, Tower, 230V, 6x IEC C13 outlets, AVR:
  • Line-Interactive
  • 1.6 kVA 900 W
  • Waveform: Sine
  • 6 AC outlet(s)
  • Sealed Lead Acid (VRLA) 24 V 7 Ah
  • Compact Black
Warranty:
2 years
Long product name APC Back-UPS, 1600VA, Tower, 230V, 6x IEC C13 outlets, AVR:
Back-UPS, 1600VA, Tower, 230V, 6x IEC C13 outlets, AVR
APC Back-UPS, 1600VA, Tower, 230V, 6x IEC C13 outlets, AVR:
This APC Back-UPS offers power and surge protection for wireless networks, computers, gaming consoles and other electronics in your home or business. The 1600VA tower UPS has 6 total outlets, 4 of which are battery back up and surge protection, and 2 that are surge protection only. It has a surge energy rating of 273 Joules. It features Automatic Voltage Regulation to correct voltage dips and surges to proper levels. This UPS has a 2-year warranty and CE product certification.