Catalog Object Cloud
Neomounts

Neomounts WL30-750BL18 Heavy duty wall mount 55-98" - fixed - lockable - fast installation - TÜV

Product code:
WL30-750BL18
Brand:
Neomounts
Product name:
Neomounts WL30-750BL18 Heavy duty wall mount 55-98" - fixed - lockable - fast installation - TÜV
GTIN (EAN/UPC):
8717371443306
Bullet Points Neomounts WL30-750BL18 Heavy duty wall mount 55-98" - fixed - lockable - fast installation - TÜV:
  • Maximum weight capacity: 125 kg
  • Minimum screen size: 139.7 cm (55") Maximum screen size: 2.49 m (98") Wall
  • Minimum VESA mount: 100 x 100 mm Maximum VESA mount: 800 x 600 mm
  • Number of displays supported: 1
  • Height adjustment
  • Cable management
  • Steel Black
Warranty:
5 year
Long product name Neomounts WL30-750BL18 Heavy duty wall mount 55-98" - fixed - lockable - fast installation - TÜV:
Neomounts LEVEL-750 WL30-750BL18 Fixed heavy duty wall mount - 55-98" screen - max 125 kg - VESA 100x100-800x600 - d 4,2 cm - level adjustment - lockable (excl. lock) - TÜV certified - Rapid Install-model with service position - black
Neomounts WL30-750BL18 Heavy duty wall mount 55-98" - fixed - lockable - fast installation - TÜV:
The Neomounts WL30-750BL18 LEVEL is the ultimate solution for securely mounting an interactive or heavy weight display up to 98" with a maximum capacity of 125 kg. This heavy-duty wall mount features a high profile wall plate and is engineered for stability and precision, ensuring your screen is securely mounted even on uneven surfaces. The wall mount is designed to provide the sturdiest and most stable touch screen experience. The brackets of the WL30-750BL18 feature depth adjustable wall supports on the lower brackets for better weight distribution and maximum stability. The mount features individual adjustable brackets (10 mm) for securely adjusting the display height or levelling it.

The LEVEL-750 wall mount has a profile depth of 4,2 cm and is suitable for screens that meet VESA hole pattern 100x100 to 800x600 mm. Its quickly connectable wall plate allows for multiple screen mounting, while a clever kickstand service position provides easy access to cables and connectors. Additionally, the wall plate is designed with specific cut-outs for wall sockets and securing devices and cables. It features various perforated holes for easy tie-wrap cable fixing and provides space for cable storage, ensuring a clean and tidy finishing.

The WL30-750BL18 includes an safe and practical pull & release system, allowing you to quickly attach and detach the display in a safe and secure manner. It is possible to lock the brackets using a padlock (not included) for extra screen security.

For simple and effective storage, an optionally available AV-rack can be installed to the left or right side of the mount.