Catalog Object Cloud
Equip

Equip 9-Outlet German Power Distribution Unit, Aluminum Shell

Product code:
333292
Brand:
Equip
Product name:
9-Outlet German Power Distribution Unit, Aluminum Shell
GTIN (EAN/UPC):
5711045953484, 4015867166925, 4015867227572
Bullet Points Equip 9-Outlet German Power Distribution Unit, Aluminum Shell:
  • 1U Horizontal installation
  • 9 x DIN49440 (German)
  • Cable Length: 1.8m
  • Rating: 220-240V 50/60Hz
  • Current rating: 16A
  • Maximum power: 3500W
  • Material: Aluminum
Long product name Equip 9-Outlet German Power Distribution Unit, Aluminum Shell:
9 x DIN49440, 2 m, 3500 W, 1U, 760 g
Equip 9-Outlet German Power Distribution Unit, Aluminum Shell:
The equip® Power Distribution Unit is a sturdily-built product designed to distribute clear and crisp electricity. The product is thoroughly tested to ensure the functionality and reliability. Attached with an 1.8m cable, easy-to-install mechanical design, this is the ideal choice for the 19" cabinet system installation.