Catalog Object Cloud
Lindy

Lindy 15m DVI-D Dual Link Cable, Gold Line

Product code:
36207
Brand:
Lindy
Product name:
15m DVI-D Dual Link Cable, Gold Line
GTIN (EAN/UPC):
4002888362078
Bullet Points Lindy 15m DVI-D Dual Link Cable, Gold Line:
  • No compromise DVI-D Dual Link cable for demanding environments and mission critical systems
  • Supports DVI resolutions up to 2560x1600@60Hz and HD resolutions up to 1080p
  • Full metal 24K gold plated housing, 24K gold plated connectors and contacts
  • Low attenuation triple shielded cable, corrosion resistant, high performance OFC 24AWG conductors
  • 25 year warranty
Long product name Lindy 15m DVI-D Dual Link Cable, Gold Line:
15m DVI-D Dual Link Cable, Gold Line
Lindy 15m DVI-D Dual Link Cable, Gold Line:
From the Lines cable connectivity concept by Lindy, Gold Line DVI-D Dual Link cables are the no compromise, high resolution connection solution for use in the most demanding professional environments.

Gold Line DVI-D Dual Link cables feature triple shielded construction with 24AWG OFC conductors for premium performance and corrosion resistance. High quality 24K gold plated contacts and connectors maintain optimal signal integrity and maximum reliability.

The full metal housing incorporates an integrated finger grip for easy installation. Large thumb screws allow the connector to be tightened into place without the need for a screwdriver and a flexible strain relief prolongs cable life.

These superior quality cables utilise a unique low attenuation design that ensures consistent and reliable transmission even over very long distances.

Gold Line DVI-D Dual Link cables support DVI resolutions up to 2560x1600@60Hz including HD resolutions up to 1080p.

Gold DVI-D Dual Link cables are available in lengths from 0.5m to 25m.