ABYSM Danube SAVA H400 White
Product code:
AB123015
Brand:
ABYSM
Product name:
Danube SAVA H400 White
GTIN (EAN/UPC):
6974560225866
Bullet Points ABYSM Danube SAVA H400 White:
- Desktop PC Gaming
- ATX, ITX, micro ATX
- Supported HDD sizes: 2.5,3.5" HDD/SSD combo cage
- Number of 2.5" bays: 1 Number of 3.5" bays: 2
- Side window Illumination Multi Tempered glass panel(s) Anti-dust filter
- SPCC
- White
Warranty:
3 Years
Long product name ABYSM Danube SAVA H400 White:
ATX, SPCC, 1x 120 mm ARGB, 2.5″/3.5″, 7 Expansion Slots, USB 3.0, 3.5 mm, 453 x 230 x 456 mm, 6.5 kg, White
ABYSM Danube SAVA H400 White:
The DANUBE SAVA H400 is a high-quality gaming case that stands out for its spacious interior, perfect for accommodating high-performance components. With the capacity for graphics cards up to 410 mm in length and a maximum CPU cooling height of 180 mm, this open-chassis tower allows you to choose the most powerful components on the market.
Furthermore, the DANUBE SAVA H400 features a design with tempered glass front and side panels, providing a 180-degree view of your internal components, allowing you to appreciate the beauty of your setup. With the DANUBE SAVA H400, you can enjoy ample space, a clear view of your components, and flexible connectivity, all in a high-quality gaming case that will elevate your gaming experience to the next level.
The DANUBE SAVA H400 is available in white or black and comes with a pre-installed ARGB fan and controller, allowing you to customize your gaming setup’s lighting easily and quickly.
TOTAL VISION
With its elegant design, the left side and front of the case are made of tempered glass, and the frameless structure allows a complete view of the internal system components.
This transparent design not only adds an impressive aesthetic touch but also lets you showcase your components and customize the lighting to create a stunning visual experience.
SPACIOUS INTERIOR
In the DANUBE SAVA H400 tower, you can accommodate ATX, Micro-ATX, and Mini-ITX motherboards. Additionally, its generous space allows the installation of graphics cards up to 410 mm in length, giving you the freedom to choose the best GPU options for your needs.
To ensure excellent cooling, the DANUBE SAVA H400 features support for up to seven 120 mm fans. It is also compatible with liquid cooling systems up to 360 mm, providing advanced cooling options to keep your system running optimally even under demanding conditions.
AMAZING ARGB LIGHTING
The included 120 mm ARGB fan in the DANUBE SAVA H400 provides vibrant and dynamic lighting that adapts to user preferences.
For convenient and personalized control over the lighting, the DANUBE SAVA H400 includes a controller with 4 ports. This device facilitates the management of multiple ARGB fans simultaneously, allowing the user to adjust intensity, color, and lighting patterns according to their preferences. This level of control not only adds versatility but also ensures that ARGB lighting seamlessly integrates with the overall system design, creating a cohesive and attractive visual experience.
SPACIOUS INTERIOR
The bottom and top panels of the case are micro-perforated to ensure optimized airflow. Every detail has been designed to guarantee a premium quality build.
In summary, the DANUBE SAVA H400 offers a compelling choice for those seeking a computer case that provides both reliable performance and a modern, customizable aesthetic.
Furthermore, the DANUBE SAVA H400 features a design with tempered glass front and side panels, providing a 180-degree view of your internal components, allowing you to appreciate the beauty of your setup. With the DANUBE SAVA H400, you can enjoy ample space, a clear view of your components, and flexible connectivity, all in a high-quality gaming case that will elevate your gaming experience to the next level.
The DANUBE SAVA H400 is available in white or black and comes with a pre-installed ARGB fan and controller, allowing you to customize your gaming setup’s lighting easily and quickly.
TOTAL VISION
With its elegant design, the left side and front of the case are made of tempered glass, and the frameless structure allows a complete view of the internal system components.
This transparent design not only adds an impressive aesthetic touch but also lets you showcase your components and customize the lighting to create a stunning visual experience.
SPACIOUS INTERIOR
In the DANUBE SAVA H400 tower, you can accommodate ATX, Micro-ATX, and Mini-ITX motherboards. Additionally, its generous space allows the installation of graphics cards up to 410 mm in length, giving you the freedom to choose the best GPU options for your needs.
To ensure excellent cooling, the DANUBE SAVA H400 features support for up to seven 120 mm fans. It is also compatible with liquid cooling systems up to 360 mm, providing advanced cooling options to keep your system running optimally even under demanding conditions.
AMAZING ARGB LIGHTING
The included 120 mm ARGB fan in the DANUBE SAVA H400 provides vibrant and dynamic lighting that adapts to user preferences.
For convenient and personalized control over the lighting, the DANUBE SAVA H400 includes a controller with 4 ports. This device facilitates the management of multiple ARGB fans simultaneously, allowing the user to adjust intensity, color, and lighting patterns according to their preferences. This level of control not only adds versatility but also ensures that ARGB lighting seamlessly integrates with the overall system design, creating a cohesive and attractive visual experience.
SPACIOUS INTERIOR
The bottom and top panels of the case are micro-perforated to ensure optimized airflow. Every detail has been designed to guarantee a premium quality build.
In summary, the DANUBE SAVA H400 offers a compelling choice for those seeking a computer case that provides both reliable performance and a modern, customizable aesthetic.