CLUB3D USB 3.2 Gen1 Type-A, 3 Ports Hub with Gigabit Ethernet
Product code:
CSV-1430A
Brand:
CLUB3D
Product name:
USB 3.2 Gen1 Type-A, 3 Ports Hub with Gigabit Ethernet
GTIN (EAN/UPC):
8719214472801
Bullet Points CLUB3D USB 3.2 Gen1 Type-A, 3 Ports Hub with Gigabit Ethernet:
- OS Support:
- Windows 10/11, Mac OS X v10.8
- In the box:
- CSV-1430a USB 3.2 Gen1 Type-A, 3 Ports Hub with Gigabit Ethernet
- Available Interfaces
- Input:
- 1x USB Type-A Male
- Output:
- 3x USB Type-A Female
- 1x RJ45 Jack Gigabit Ethernet
- Other info:
- Box size : 6 x 18.2 x 3.5 cm / 7.16 x 2.36 x 1.38"
- Device Size : 7.88 x 2.56 x 1.9 cm / 3.1 x 1 x 0.75"
- Cable Length : 18 cm / 7.09"
- USB Type-A connector size : 4 x 1.5 x 0.8 cm / 1.6 x 0.6 x 0.32"
- Device Weight : 45 gr / 1.58 oz
- Box Weight : 22 gr / 0.78 oz
- Total Weight : 67 gr / 2.36 oz
Warranty:
2 years
Long product name CLUB3D USB 3.2 Gen1 Type-A, 3 Ports Hub with Gigabit Ethernet:
USB 3.2 Gen1 Type-A, 3 Ports Hub with Gigabit Ethernet
CLUB3D USB 3.2 Gen1 Type-A, 3 Ports Hub with Gigabit Ethernet:
Description:
The Club 3D CSV-1430a is an USB 3.2 Gen1 Type-A Hub 3 Ports with Gigabit
Ethernet and is designed in a stylish manner and very slim which makes it easy to
carry around. The CSV-1430a allows you simultaneous access to 3 x USB 3.2 Gen1
Type-A ports and the Ethernet 10/100/1000 Port from just one single USB 3.2 Gen1
Type-A up-link. The Device is downwards compatible to USB 2.0 standard, but this
will have influence on the performance. The 3 USB ports are all USB Type-A and
USB 3.2 Gen1 compliant with max 5Gbps data transmission. The Ethernet port is
compliant to Gigabit Ethernet 10/100/1000 (RJ45) and full duplex with flow control.
Features:
• Support USB 3.2 Type-A input, Output 3x USB-A output with RJ45 port
• Compatible with USB 3.2 Gen1 with max 5Gbps data transmission and
downward compatible with lower versions
• Share max 900mA downstream charging for all the USB-A ports
• Support 10/100 /1000Mbps bandwidth
• USB-A port supports plug and play, hot swap
• Compact and slim design
• Supports OS: Windows10/11, Mac OS X v10.8
The Club 3D CSV-1430a is an USB 3.2 Gen1 Type-A Hub 3 Ports with Gigabit
Ethernet and is designed in a stylish manner and very slim which makes it easy to
carry around. The CSV-1430a allows you simultaneous access to 3 x USB 3.2 Gen1
Type-A ports and the Ethernet 10/100/1000 Port from just one single USB 3.2 Gen1
Type-A up-link. The Device is downwards compatible to USB 2.0 standard, but this
will have influence on the performance. The 3 USB ports are all USB Type-A and
USB 3.2 Gen1 compliant with max 5Gbps data transmission. The Ethernet port is
compliant to Gigabit Ethernet 10/100/1000 (RJ45) and full duplex with flow control.
Features:
• Support USB 3.2 Type-A input, Output 3x USB-A output with RJ45 port
• Compatible with USB 3.2 Gen1 with max 5Gbps data transmission and
downward compatible with lower versions
• Share max 900mA downstream charging for all the USB-A ports
• Support 10/100 /1000Mbps bandwidth
• USB-A port supports plug and play, hot swap
• Compact and slim design
• Supports OS: Windows10/11, Mac OS X v10.8