Catalog Object Cloud
Mars Gaming

Mars Gaming MNBC2 laptop cooling pad 43.9 cm (17.3") 2000 RPM Black

Product code:
MNBC2
Brand:
Mars Gaming
Product name:
MNBC2
GTIN (EAN/UPC):
4713105961089
Bullet Points Mars Gaming MNBC2 laptop cooling pad 43.9 cm (17.3") 2000 RPM Black:
  • 43.9 cm (17.3")
  • Number of built-in cooling fans: 5
  • 2000 RPM 74.35 cfm 20 dB
  • Host interface: USB Power source type: USB
  • Black
Long product name Mars Gaming MNBC2 laptop cooling pad 43.9 cm (17.3") 2000 RPM Black:
1x 12cm, 4x 7cm, 1000/2000RPM, 74.35 CFM, 20dB, USB, Black
Mars Gaming MNBC2 laptop cooling pad 43.9 cm (17.3") 2000 RPM Black:
Keep your laptop cool with the MNBC2 cooling pad. Game without worries thanks to the power of this cooling pad designed especially for high-performance gaming laptops.

Spectacular design
The MNBC2, made with a very resistant structure of steel and high-quality ABS plastic, has an impressive red LED lighting that maintains the red and black design line characteristic of Mars Gaming.

Extreme cooling
The MNBC2 cooling pad is specially designed for ultra-powerful gaming laptops with stand function up to 17.3”. It features exclusive UA5 airflow technology with 5 ultra-quiet 12 and 7 cm fans that will allow you to create zoned cooling adapted to your needs. Thanks to the intense airflow generated and its frameless, aluminum-grid-covered base, you will achieve extreme performance from your equipment.

Extras
This cooler offers comfort and ergonomics in use thanks to its six selectable tilt angles. It also includes two USB 2.0 ports that expand the equipment's connection capacity by allowing the connection of additional devices.