Catalog Object Cloud
LG

LG PuriCare Half facepiece respirator Air-purifying respirator

Product code:
AP300AWFA
Brand:
LG
Product name:
PuriCare
GTIN (EAN/UPC):
8806091119858
Bullet Points LG PuriCare Half facepiece respirator Air-purifying respirator:
  • Thorough Air Purification, Better Breathing
  • H13 HEPA Filters
  • Dual Inverter Fans and patented Respiratory Sensor
  • Light(126g) and Ergonomic Design
  • Medical-grade Silicone
  • Additionally purchase UV case to remove up to 99.99% of bacteria
Warranty:
1 Year
Long product name LG PuriCare Half facepiece respirator Air-purifying respirator:
PuriCare Wearable Air Purifier, H13 HEPA, 820 mAh, USB Type-C, 20 - 55 (LPM), 4 - 8 h, 126 g, White
LG PuriCare Half facepiece respirator Air-purifying respirator:
Thorough Air Purification
Wear Your Clean Air
Breathe easy with HEPA filters to filter out 99% harmful particles for clean, fresh air.

Better Breathing
Breathing Pure Air Made Easy
Breathe without breaking a sweat. The Respiratory Sensor detects the cycle and volume of the wearer’s breath, whereas DUAL Inverter Fans adjust the dual three-speed fans accordingly.

Ergonomic Design
Seamless, Ergonomic Design
Fits and seals to your face to minimize air leakage around the nose and chin, comfortable for everyday wear while minimizing air leakage.

Replaceable Parts
Replaceable Parts for Consistently Clean Air
Replace parts as needed to keep it clean for repeated use. Disposable filters, washable face pad.

Total Care Filter
Recommended to replace the HEPA filter after 1 month of use. ( 2 pics are included in the package. 2 pics in a box for additional purchase.)

Safe to Use
Medical-grade Materials to Protect You Inside and Out*
Made with medical-grade silicone, same materials applied to oxygen respirators at hospitals. The design also makes it possible to wear the unit comfortably for hours on end.

Certified by TÜV Rheinland
Filter virus removal performance 99.7% (TUV 60370659-001) and product virus removal performance 97.3% (TUV 60373485-001)

LG PuriCare™ Wearable Air Purifier Case (Requires separate purchase)
Remove up to 99.99% of bacteria in 30 Minutes
It can remove up to 99.99% of bacteria in 30 minutes using UVnano technology (Include Escherichia coli, Pseudomonas aeruginosa, Klebsiella pneumoniae, Staphylococcus epidermidis and Staphylococcus aureus). It also supports LG ThinQ™ to check the operation status.

Recharge for Repeated Use
It can fully charge LG PuriCare™ Wearable Air Purifier in 2 hours and offer up to eight hours of operation*.

LG ThinQ™
Check usage history & status of UVnano mode & Drying mode and filter life with LG ThinQ™.