Catalog Object Cloud
ASUS

ASUS P12R-E Intel C256 LGA 1200 (Socket H5) ATX

Product code:
90SB0A90-M0UAY0
Brand:
ASUS
Product name:
P12R-E
GTIN (EAN/UPC):
4711081420217
Bullet Points ASUS P12R-E Intel C256 LGA 1200 (Socket H5) ATX:
  • Ideal for remote office/branch office (ROBO) use and everyday business environments
  • Powered by eight-core Intel® Xeon E-2300-series processor with support for up to 95 W TDP
  • Flexible expandability with eight native SATA HDDs and two PCIe Gen4 slots
  • Dual Intel I210AT Gigabit Ethernet with teaming support
  • Dual M.2 support up to 22110 PCIe Gen4 x4 Link and PCIe Gen3 x2 Link
  • HDMI 1.4 support for high-resolution display maintenance and monitoring
  • Optional ASUS ASMB10-iKVM with ASPEED AST2600 controller for out-of-band management
  • Optional PFR FPGA as the platform Root-of-Trust solution for firmware resiliency
Long product name ASUS P12R-E Intel C256 LGA 1200 (Socket H5) ATX:
LGA1200, C256, 127GB, PCIe 4.0, ATX
ASUS P12R-E Intel C256 LGA 1200 (Socket H5) ATX:
PCIe 4.0 Ready
PCI Express® (PCIe®) 4.0 delivers 16 GT/s bandwidth, which is double the speed of PCIe 3.0, offering lower power consumption, better lane scalability and backwards compatibility. ASUS P12R server motherboards are PCIe 4.0 ready to support a diverse array of graphics, storage and networking – enabling flexible scalability for demanding or increasing workloads.

Intel Xeon E-2300 processors
Small businesses require reliability and security to support their critical business and customer data needs. Available with up to eight cores and featuring a TDP of up to 95 watts, Intel Xeon E-2300 processors deliver essential server performance, expandability and reliability small businesses to support critical business and customer data needs.