Catalog Object Cloud
Conceptronic

Conceptronic ABBY25G USB-C to Gigabit Network Adapter with 3-Port USB Hub

Product code:
ABBY25G
Brand:
Conceptronic
Product name:
ABBY25G USB-C to Gigabit Network Adapter with 3-Port USB Hub
GTIN (EAN/UPC):
4015867243695
Bullet Points Conceptronic ABBY25G USB-C to Gigabit Network Adapter with 3-Port USB Hub:
  • Gigabit Ethernet: Supports 10/100/1000 Mbps wired transmission and reception.
  • Integrated USB hub: 3-port USB-A hub for connecting peripherals.
  • USB 3.2 Gen 1 speed: Delivers SuperSpeed data rates up to 5Gb/s.
  • Wake-on-LAN support: Allows remote computer startup over the network.
  • Wide compatibility: Windows, macOS, and ChromeOS.
  • Plug-and-play setup: Works instantly with no extra steps.
Long product name Conceptronic ABBY25G USB-C to Gigabit Network Adapter with 3-Port USB Hub:
ABBY25G USB-C to Gigabit Network Adapter with 3-Port USB Hub
Conceptronic ABBY25G USB-C to Gigabit Network Adapter with 3-Port USB Hub:
The USB to Gigabit Network Adapter with 3-Port USB Hub expands a single USB-A or USB-C port into a reliable wired network connection and versatile USB connectivity. Featuring Gigabit Ethernet with speeds up to 1000 Mbps, it provides stable and efficient data transmission for work, streaming, and everyday online tasks.

The integrated 3-port USB-A hub makes it easy to connect peripherals such as keyboards, mice, and storage devices, while USB 3.2 Gen 1 technology delivers SuperSpeed data transfer rates up to 5 Gbps. Wake-on-LAN support allows remote system startup over the network, making this adapter well suited for professional and business environments.