Catalog Object Cloud
Mars Gaming

Mars Gaming MNBC-ULTRA laptop cooling pad 45.7 cm (18") 2400 RPM Black

Product code:
MNBCULTRA
Brand:
Mars Gaming
Product name:
MNBC-ULTRA
GTIN (EAN/UPC):
8435693110958
Bullet Points Mars Gaming MNBC-ULTRA laptop cooling pad 45.7 cm (18") 2400 RPM Black:
  • CoolCore Airflow technology
  • 140mm fan up to 2400RPM
  • Adjustable base with 5 positions and 4x USB-A hub
  • Compatible with laptops up to 18” and smartphone stand
Long product name Mars Gaming MNBC-ULTRA laptop cooling pad 45.7 cm (18") 2400 RPM Black:
max. 18", 140 mm, 2400 RPM, RGB, 4x USB-A, 1x USB-C, 100-240 VAC, 1.495 kg
Mars Gaming MNBC-ULTRA laptop cooling pad 45.7 cm (18") 2400 RPM Black:
MNBC-ULTRA COOLING BASE AND STAND
The MNBC-ULTRA cooling base takes portable cooling to the next level with its ultra-powerful 140mm central fan reaching up to 2400RPM, advanced CoolCore Airflow technology and a robust structure designed for thermal efficiency and comfort. With RGB Chroma lighting, 5-position adjustable base, 4-port USB-A hub and a detachable smartphone holder, it is designed to deliver maximum performance for laptops up to 18".

STRIKING DESIGN WITH RGB LIGHTING
The MNBC-ULTRA combines a premium steel and ABS structure with a spectacular RGB lighting system around the entire base. Control effects from the built-in panel and turn every game into a visual show worthy of its cooling power.

COOLCORE AIRFLOW TECHNOLOGY
The innovative CoolCore Airflow technology channels air precisely thanks to its airtight design and strategic foam seals, directing it exactly where your laptop needs it most. The result: optimal thermal dissipation that lowers temperature and maximizes system performance.

POWERFUL VENTILATION
The 140mm fan with speed control and silent operation reaches up to 2400RPM and provides a constant and powerful airflow, ideal to cool your system even during demanding sessions. Powered by DC-12V, it delivers superior power and performance even in the most intense gaming sessions.

ADJUSTABLE ERGONOMICS
Easily adjust the tilt of the base with its 5-level system, optimizing your posture for long hours of work or gaming. More comfort, better performance.

EXTENDED CONNECTIVITY
The integrated hub includes 4 USB-A ports for peripherals and accessories, plus a dedicated USB-C power port, ensuring stable performance and easy installation.

LAPTOPS UP TO 18” AND SMARTPHONE HOLDER
The large surface of the MNBC-ULTRA supports laptops up to 18” without compromising stability. In addition, its detachable smartphone stand keeps your mobile in view, ideal for notifications, multitasking or streaming without taking up extra space.

TOTAL CONTROL AT YOUR FINGERTIPS
The MNBC-ULTRA features an intuitive control panel that lets you adjust fan speed with a precise dial, adapting cooling performance to every situation. It also includes a dedicated button to control the RGB Chroma lighting of the base, giving you a fully customizable visual experience with a single touch. Full control, no distractions.