Catalog Object Cloud
StarTech.com

StarTech.com 2-port KVM switch with dual VGA - USB 2.0

Product code:
SV231DVGAU2A
Brand:
StarTech.com
Product name:
2-port KVM switch with dual VGA - USB 2.0
GTIN (EAN/UPC):
0065030860635, 065030860635
Bullet Points StarTech.com 2-port KVM switch with dual VGA - USB 2.0:
  • Black
  • Number of computers controlled: 2
  • Keyboard port type: USB Mouse port type: USB Video port type: VGA
  • Full HD 1920 x 1200 pixels
  • Housing material: Steel
  • Hot keys
  • 18 W
Warranty:
2 Years
Long product name StarTech.com 2-port KVM switch with dual VGA - USB 2.0:
StarTech.com 2-port KVM Switch with Dual VGA and 2-port USB Hub - USB 2.0
StarTech.com 2-port KVM switch with dual VGA - USB 2.0:
This USB KVM lets you connect two computers, each with dual VGA outputs, to a dual-monitor workstation. You can switch the workstation between each computer, as well as two additional USB peripheral devices and 3.5mm speakers & microphone.

Maximize productivity with dual video
With support for two VGA video inputs and two different computers, this KVM switch maximizes productivity. Not only can you access multiple computers, but you can also use two VGA monitors on each computer streaming independent content to each display, which gives you the freedom to multitask and increase your productivity. The VGA ports support resolutions up to 1920x1200 for maximum screen viewing space.

Multi-system access
Featuring dual video and support for your keyboard and mouse, along with a 2-port USB hub for two additional peripheral devices, this KVM switch is perfect for accessing two separate systems using the same workstation. Support for your workstation plus two additional peripheral devices makes this KVM ideal for server control, simplifying access to multiple computer systems.

Hassle-free operation
This 2-port KVM ensures effortless operation with intuitive hotkey control. It provides a simple yet comprehensive solution for switching between each connected computer and also supports manual operation using the easy-to-access buttons located on the front of the switch.

The SV231DVGAU2A is backed by a 2-year StarTech.com warranty and free lifetime technical support.