Catalog Object Cloud
Nanocable

Nanocable USB 4 Gen 3x2 40Gbps 5A/240W Cable, USB-C/M-USB-C/M, Black, 1 m

Product code:
10.01.5001
Brand:
Nanocable
Product name:
USB 4 Gen 3x2 40Gbps 5A/240W Cable, USB-C/M-USB-C/M, Black, 1 m
GTIN (EAN/UPC):
8433281014411
Bullet Points Nanocable USB 4 Gen 3x2 40Gbps 5A/240W Cable, USB-C/M-USB-C/M, Black, 1 m:
  • The cable offers up to 5 amps and fast charging up to 240W (depending on device technology)
  • Data transfer rate of up to 40Gbps
  • Supports up to 8k video at 60Hz
  • Compatible with Thunderbolt™ 3 and Thunderbolt™ 4 ports
  • Supports HDR10, HDCP 1.4 and 2.3, PCI Express and DisplayPort protocols
  • Regulation: RoHS
Long product name Nanocable USB 4 Gen 3x2 40Gbps 5A/240W Cable, USB-C/M-USB-C/M, Black, 1 m:
USB 4 Gen 3x2 40Gbps 5A/240W Cable, USB-C/M-USB-C/M, Black, 1 m
Nanocable USB 4 Gen 3x2 40Gbps 5A/240W Cable, USB-C/M-USB-C/M, Black, 1 m:
USB 4 Cable Gen 3x2 40Gbps 5A/240W, USB-C/M-USB-C/M
USB-C 4.0 cable ideal for connecting your mobile device/tablet or external storage drive to a USB-C enabled computer.

Compatible with Power Delivery up to 20V and 240W, this redefines fast charging!

USB 4 is twice as fast as its predecessor, USB 3.2, and achieves transfer speeds of up to 40 Gbps (provided the connected devices support that speed).

The USB Type-C connector is easier to use than previous generation USB connectors. Its reversible design allows you to connect devices with either side facing up.