Ewent EC1323 HDMI cable 8 m HDMI Type A (Standard) Black
Product code:
EC1324
Brand:
Ewent
Product name:
EC1323
GTIN (EAN/UPC):
8052101433852
Bullet Points Ewent EC1323 HDMI cable 8 m HDMI Type A (Standard) Black:
- Connect HD devices such as BluRay, DVD, game console or satellite to your home cinema system
- Connectors: HDMI 19 Male to HDMI 19 Male
- Supports High Speed HDMI version (2.1)
- Supports video resolutions up to 8K 60Hz
- Supports video resolutions up to 4K 120Hz
- Enables transmission of High Dynamic Range (HDR) video
- Cable length: 8.0 metres
- Gold plated contacts
Long product name Ewent EC1323 HDMI cable 8 m HDMI Type A (Standard) Black:
Ultra High Speed HDMI cable 8K with Ethernet
Ewent EC1323 HDMI cable 8 m HDMI Type A (Standard) Black:
Get more out of your Blu-Ray player, game console or Media Player. Gold-plated contacts and triple shielding of the cable ensure maximum conductivity and trouble-free transmission
The Ewent high-speed HDMI cable supports all of today's requirements - from the playback of high-resolution UHD 8K content, including in 3D, to the control of HDMI devices via CEC. You can also use Internet applications via the HDMI cable without having to connect an additional Ethernet cable.
The Ewent high-speed HDMI cable supports all of today's requirements - from the playback of high-resolution UHD 8K content, including in 3D, to the control of HDMI devices via CEC. You can also use Internet applications via the HDMI cable without having to connect an additional Ethernet cable.