Catalog Object Cloud
NGS

NGS TWIX 30 30000 mAh Black

Product code:
NGS-ACCESORIOS-0278
Brand:
NGS
Product name:
TWIX 30
GTIN (EAN/UPC):
8435430626445
Bullet Points NGS TWIX 30 30000 mAh Black:
  • 140W Portable Battery: This powerful fast-charging external battery offers a 140W PD 3.1 output capable of charging laptops. It also features another fast-charging USB-C port of up to 30W for charging smartphones and tablets, as well as a USB-A QC3.0 port (18W) & SCP 22.5W
  • Power Bank 30000mAh: With a capacity of 26800mAh, this power bank is the perfect companion for daily commutes, short trips, or busy days. It can charge your laptop 1.5 times, your iPad 2-3 times, your iPhone 5-6 times, and your Samsung, Huawei, or Xiaomi 5-6 times, ensuring you always have power when you need it most
  • Its compact size and high capacity provide peace of mind and reliability wherever you go
  • Lightweight Design: This portable battery stands out for its ultra-lightweight design, with compact dimensions of 104x80x51mm and a weight of only 584 grams. Its portability allows you to carry it comfortably in your pocket and hold it easily with one hand, offering convenience and practicality
  • LED Display Features: It includes a modern and stylish LED display that accurately shows the remaining energy at the touch of a button, with precision from 1% to 100%. Additionally, it displays the charging power in watts being delivered to connected devices in real-time. It allows you to check the battery level at a glance, ensuring you never run out of power when you need it most
  • Safe Material: This power bank is made from durable, high-quality materials and features built-in protection against overheating, overcharging, and short circuits
  • This universal mobile power bank is compatible with all laptops with USB-C charging input, as well as iPhones, Samsung, Xiaomi, Huawei, and many other smartphones, tablets, Bluetooth earphones, fitness trackers, smartwatches, and other small devices
Long product name NGS TWIX 30 30000 mAh Black:
30000 mAh/140W, 2 x USB C + USB A
NGS TWIX 30 30000 mAh Black:
30000mAh/140W - 2XUSBC + USBA DISPLAY FOR BAT. LEVEL + WATTS