Lindy 2m Thunderbolt 4 Cable, 40Gbps, active
Product code:
31121
Brand:
Lindy
Product name:
2m Thunderbolt 4 Cable, 40Gbps, active
GTIN (EAN/UPC):
4002888311212
Bullet Points Lindy 2m Thunderbolt 4 Cable, 40Gbps, active:
- Connects to Thunderbolt 4 devices and transfers data with bandwidths up to 40Gbpsandnbsp;
- Supports single 8K or dual 4K@60Hz
- Supports Power Delivery up to 100W (20V 5A)
- Supports PCIe at 32Gbps for storage speeds up to 3,000Mbps
- 2 year warranty
Long product name Lindy 2m Thunderbolt 4 Cable, 40Gbps, active:
2m Thunderbolt 4 Cable, 40Gbps, active
Lindy 2m Thunderbolt 4 Cable, 40Gbps, active:
The Lindy 2m Thunderbolt 4 Cable provides the full Thunderbolt 4 specification with data transfer rates up to 40 Gbps. It is backwards compatible and delivers up to 20Gbps for USB 3.2 devices. It supports connecting a 8K or dual 4K UHD displays for stunning contrast and colour depth.
This cable is Thunderbolt certified and can provide 100W (5A) of power to Thunderbolt 4 and USB Type C devices using the most efficient power delivery profiles.
This cable is Thunderbolt certified and can provide 100W (5A) of power to Thunderbolt 4 and USB Type C devices using the most efficient power delivery profiles.