ASUS PRIME X870-P AMD X870 Socket AM5 ATX
Product code:
90MB1IT0-M0EAY0
Brand:
ASUS
Product name:
PRIME X870-P
GTIN (EAN/UPC):
4711387723036
Bullet Points ASUS PRIME X870-P AMD X870 Socket AM5 ATX:
- AMD Socket AM5 AMD Ryzen 7000 Series, AMD Ryzen 8000 Series, AMD Ryzen 9000 Series
- PC ATX AMD X870 7.1 channels
- DDR5-SDRAM 4 DIMM Maximum internal memory: 192 GB
- HDD & SSD M.2, SATA III RAID support Number of storage drives supported: 6
- BIOS type: UEFI AMI 256 Mbit
- 2.5 Gigabit Ethernet
Long product name ASUS PRIME X870-P AMD X870 Socket AM5 ATX:
PRIME X870-P Mainboard Sockel AM5 (AMD, ATX, PCIe 5.0, DDR5, 14+2+1 Power Stages, 4x M.2, 2,5Gb Ethernet, USB-C 40Gbps)
ASUS PRIME X870-P AMD X870 Socket AM5 ATX:
ASUS Prime series motherboards are expertly engineered to unleash the full potential of AMD Ryzen™ 9000 series processors. Boasting a robust power design, comprehensive cooling solutions and intelligent tuning options, the PRIME X870-P motherboard provides users and PC DIY builders with a range of performance optimizations via intuitive software and firmware features. It's designed to be Advanced AI PC-ready, offering the power and connectivity needed for demanding AI applications.
Performance
Robust power design
Stable power is crucial for maximizing the performance of AMD processors. The PRIME X870-P is designed to meet the needs of high-core-count CPUs. It features 14(80A) + 2(80A) + 1(80A) power stages that integrate high-side and low-side MOSFETs and drivers into packages rated for up to 80 amperes each. This configuration ensures optimal power delivery, efficiency, stability and performance for both current and future AMD processors.
Enhanced Memory & Storage Performance
Enhanced DDR5 performance
Comprehensive memory tuning options are the cornerstone of PRIME motherboards. The PRIME X870-P maximizes the potential of your DDR5 modules, from entry-level to extreme-speed kits1.
For entry-level modules without EXPO™ support, ASUS Enhanced Memory Profile (AEMP) automatically detects memory chips and provides optimized profiles for enhanced performance.
For those looking to surpass stock DDR5 speeds, the PRIME X870-P offers extensive AMD Extended Profiles for Overclocking (EXPO™) support and a wide array of UEFI settings for further performance tweaks2.
Four M.2 slots (up to 128 Gbps)
PRIME X870-P offers a total of four M.2 slots, including one that supports data-transfer speeds of up to 128 Gbps via PCIe 5.0, two that support 64 Gbps via PCIe 4.0, and one that supports PCIe 3.0. This enables quicker boot-up and app load times with OS or application drives3.
Cooling
Cooler by design
The PRIME X870-P motherboard is engineered with multiple onboard heatsinks and an array of hybrid fan headers to help ensure your rig stays cool and stable under intense workloads.
Smart Cooling precision
ASUS Fan Xpert 4
ASUS Fan Xpert 4 software offers comprehensive control over fans and AIO coolers. Auto-Tuning mode configures settings with one click, while Extreme Quiet mode reduces fan speeds for silent operation during light tasks. Controls are also available via the UEFI BIOS.
AI Cooling II
Optimized thermals and reduced noise via dynamic adjustment of fan speeds, based on CPU temperatures.
Cooler compatibility
ASUS AIO coolers offer robust performance, high overclocking potential, bold aesthetics and customizable functionality for new motherboards, empowering you to build your dream gaming rig.
Flexibility
Empowering connections
The PRIME X870-P motherboard offers a versatile range of connectivity, including support for PCIe 5.0, Realtek 2.5Gb Ethernet, and an array of USB ports.
USB 40Gbps Type-C® ports
Each port delivers up to 40Gbps of bi-directional bandwidth for the latest super-speed devices and drives. Both ports can be employed for up to two external 4K displays.
PCIe 5.0 slot
The latest processors introduce PCIe 5.0 support, doubling data transfer speeds compared to PCIe 4.0, enhancing signal integrity, and providing backward-compatible CEM connectors and support for previous PCIe versions.
Customization
Personalization
The PRIME X870-P enhances the user experience across the board, from simplifying BIOS setting adjustments to offering customizable RGB lighting controls for a uniquely personal system aesthetic.
UEFI BIOS
The UEFI interface delivers easy-to-use configuration options for PC beginners, and advanced features for veterans.
ASUS GlideX
Enable seamless screen sharing and control across PCs, tablets, and smartphones via wired or wireless connections, supporting multiple platforms.
ASUS DriverHub
Simplify driver management with automatic detection, one-click installation and update for smooth, efficient system performance.
Armoury Crate
Customize Aura Sync RGB and control ASUS devices. Includes product registration and updates.
Aura Sync
Complete RGB lighting control for enthusiast systems, ensuring seamless synchronization with compatible hardware.
Addressable Gen 2 RGB headers
Three addressable Gen 2 headers detect LED counts on compatible RGB devices, automatically adjusting lighting effects accordingly.
Customization
DIY friendly
The PRIME X870-P motherboard features EZ PC DIY innovations that simplify and speed up the PC building process, making DIY easy and convenient.
PCIe Slot Q-Release
A physical lever unlocks the first PCIe slot’s security latch with one tap, greatly simplifying the process of detaching a PCIe card from the motherboard when it’s time to upgrade to a new graphics card or other compatible device.
M.2 Q-Latch
The innovative ASUS Q-Latch makes it easy to install or remove an M.2 SSD without the need for specific tools or screws. This design employs a simple locking mechanism to secure the drive and neatly detach it with one tap.
Q-LED Core
The Q-LED Core display produces color-coded lights during the Power-On Self-Test (POST) that can help you troubleshoot potential issues.
Pre-Mounted I/O Shield
Our pre-installed I/O shield safeguards ports, simplifies the build process, increases functionality and enhances aesthetics for PC DIY enthusiasts.
BIOS FlashBack™
BIOS FlashBack™ simplifies BIOS updates. Just load the BIOS file onto a FAT32 USB stick, insert it into the BIOS FlashBack™ port, and press a button—no CPU or memory needed.
SafeSlot
PCIe 5.0 is twice as fast as PCIe 4.0. ASUS has adapted our SMT manufacturing for the faster SafeSlot, a reinforced metal sheath that ensures secure card installation and faster data speeds.
Build for the most advanced pc for gaming and creating
When only the fastest will do, ASUS X870E/X870 motherboards deliver. With USB 4.0 onboard along with robust overclocking4 capabilities, featuring faster dual-channel DDR5 memory support, AMD EXPO™ technology and PCIe® 5.0 support for both graphics and NVMe, you can play the most demanding games and deliver your biggest projects with the revolutionary performance of an ASUS X870E/X870 motherboard and AMD Ryzen™ 9000, 8000, and 7000 Series processors.
Performance
Robust power design
Stable power is crucial for maximizing the performance of AMD processors. The PRIME X870-P is designed to meet the needs of high-core-count CPUs. It features 14(80A) + 2(80A) + 1(80A) power stages that integrate high-side and low-side MOSFETs and drivers into packages rated for up to 80 amperes each. This configuration ensures optimal power delivery, efficiency, stability and performance for both current and future AMD processors.
Enhanced Memory & Storage Performance
Enhanced DDR5 performance
Comprehensive memory tuning options are the cornerstone of PRIME motherboards. The PRIME X870-P maximizes the potential of your DDR5 modules, from entry-level to extreme-speed kits1.
For entry-level modules without EXPO™ support, ASUS Enhanced Memory Profile (AEMP) automatically detects memory chips and provides optimized profiles for enhanced performance.
For those looking to surpass stock DDR5 speeds, the PRIME X870-P offers extensive AMD Extended Profiles for Overclocking (EXPO™) support and a wide array of UEFI settings for further performance tweaks2.
Four M.2 slots (up to 128 Gbps)
PRIME X870-P offers a total of four M.2 slots, including one that supports data-transfer speeds of up to 128 Gbps via PCIe 5.0, two that support 64 Gbps via PCIe 4.0, and one that supports PCIe 3.0. This enables quicker boot-up and app load times with OS or application drives3.
Cooling
Cooler by design
The PRIME X870-P motherboard is engineered with multiple onboard heatsinks and an array of hybrid fan headers to help ensure your rig stays cool and stable under intense workloads.
Smart Cooling precision
ASUS Fan Xpert 4
ASUS Fan Xpert 4 software offers comprehensive control over fans and AIO coolers. Auto-Tuning mode configures settings with one click, while Extreme Quiet mode reduces fan speeds for silent operation during light tasks. Controls are also available via the UEFI BIOS.
AI Cooling II
Optimized thermals and reduced noise via dynamic adjustment of fan speeds, based on CPU temperatures.
Cooler compatibility
ASUS AIO coolers offer robust performance, high overclocking potential, bold aesthetics and customizable functionality for new motherboards, empowering you to build your dream gaming rig.
Flexibility
Empowering connections
The PRIME X870-P motherboard offers a versatile range of connectivity, including support for PCIe 5.0, Realtek 2.5Gb Ethernet, and an array of USB ports.
USB 40Gbps Type-C® ports
Each port delivers up to 40Gbps of bi-directional bandwidth for the latest super-speed devices and drives. Both ports can be employed for up to two external 4K displays.
PCIe 5.0 slot
The latest processors introduce PCIe 5.0 support, doubling data transfer speeds compared to PCIe 4.0, enhancing signal integrity, and providing backward-compatible CEM connectors and support for previous PCIe versions.
Customization
Personalization
The PRIME X870-P enhances the user experience across the board, from simplifying BIOS setting adjustments to offering customizable RGB lighting controls for a uniquely personal system aesthetic.
UEFI BIOS
The UEFI interface delivers easy-to-use configuration options for PC beginners, and advanced features for veterans.
ASUS GlideX
Enable seamless screen sharing and control across PCs, tablets, and smartphones via wired or wireless connections, supporting multiple platforms.
ASUS DriverHub
Simplify driver management with automatic detection, one-click installation and update for smooth, efficient system performance.
Armoury Crate
Customize Aura Sync RGB and control ASUS devices. Includes product registration and updates.
Aura Sync
Complete RGB lighting control for enthusiast systems, ensuring seamless synchronization with compatible hardware.
Addressable Gen 2 RGB headers
Three addressable Gen 2 headers detect LED counts on compatible RGB devices, automatically adjusting lighting effects accordingly.
Customization
DIY friendly
The PRIME X870-P motherboard features EZ PC DIY innovations that simplify and speed up the PC building process, making DIY easy and convenient.
PCIe Slot Q-Release
A physical lever unlocks the first PCIe slot’s security latch with one tap, greatly simplifying the process of detaching a PCIe card from the motherboard when it’s time to upgrade to a new graphics card or other compatible device.
M.2 Q-Latch
The innovative ASUS Q-Latch makes it easy to install or remove an M.2 SSD without the need for specific tools or screws. This design employs a simple locking mechanism to secure the drive and neatly detach it with one tap.
Q-LED Core
The Q-LED Core display produces color-coded lights during the Power-On Self-Test (POST) that can help you troubleshoot potential issues.
Pre-Mounted I/O Shield
Our pre-installed I/O shield safeguards ports, simplifies the build process, increases functionality and enhances aesthetics for PC DIY enthusiasts.
BIOS FlashBack™
BIOS FlashBack™ simplifies BIOS updates. Just load the BIOS file onto a FAT32 USB stick, insert it into the BIOS FlashBack™ port, and press a button—no CPU or memory needed.
SafeSlot
PCIe 5.0 is twice as fast as PCIe 4.0. ASUS has adapted our SMT manufacturing for the faster SafeSlot, a reinforced metal sheath that ensures secure card installation and faster data speeds.
Build for the most advanced pc for gaming and creating
When only the fastest will do, ASUS X870E/X870 motherboards deliver. With USB 4.0 onboard along with robust overclocking4 capabilities, featuring faster dual-channel DDR5 memory support, AMD EXPO™ technology and PCIe® 5.0 support for both graphics and NVMe, you can play the most demanding games and deliver your biggest projects with the revolutionary performance of an ASUS X870E/X870 motherboard and AMD Ryzen™ 9000, 8000, and 7000 Series processors.
Disclaimer ASUS PRIME X870-P AMD X870 Socket AM5 ATX $90MB1IT0-M0EAY0:
© 2024 Advanced Micro Devices, Inc. All rights reserved. AMD, the AMD Arrow logo, Radeon, Ryzen and combinations thereof are trademarks of Advanced Micro Devices, Inc. Other product names used in this publication are for identification purposes only and may be trademarks of their respective owners.
Memory overclocking may vary between CPU series. Please refer to the spec table for detailed information.
Supported memory types, data rates (speed), and number of DRAM modules vary depending on the CPU and memory configuration. For more information, please refer to the CPU/Memory Support List under the Support tab on the product information page, or visit https://www.asus.com/support/download-center/.
Actual transmission speeds will be lower than the theoretical maximum speed.
Overclocking and/or undervolting AMD processors and memory, including without limitation, altering clock frequencies / multipliers or memory timing / voltage, to operate outside of AMD’s published specifications will void any applicable AMD product warranty, even when enabled via AMD hardware and/or software. This may also void warranties offered by the system manufacturer or retailer. Users assume all risks and liabilities that may arise out of overclocking and/or undervolting AMD processors, including, without limitation, failure of or damage to hardware, reduced system performance and/or data loss, corruption or vulnerability. GD-106.
Memory overclocking may vary between CPU series. Please refer to the spec table for detailed information.
Supported memory types, data rates (speed), and number of DRAM modules vary depending on the CPU and memory configuration. For more information, please refer to the CPU/Memory Support List under the Support tab on the product information page, or visit https://www.asus.com/support/download-center/.
Actual transmission speeds will be lower than the theoretical maximum speed.
Overclocking and/or undervolting AMD processors and memory, including without limitation, altering clock frequencies / multipliers or memory timing / voltage, to operate outside of AMD’s published specifications will void any applicable AMD product warranty, even when enabled via AMD hardware and/or software. This may also void warranties offered by the system manufacturer or retailer. Users assume all risks and liabilities that may arise out of overclocking and/or undervolting AMD processors, including, without limitation, failure of or damage to hardware, reduced system performance and/or data loss, corruption or vulnerability. GD-106.