Catalog Object Cloud
Conceptronic

Conceptronic EMRICK 2-in-1 M.2 SSD PCIe Adapter SATA AHCI NVMe

Product code:
EMRICK04B
Brand:
Conceptronic
Product name:
EMRICK 2-in-1 M.2 SSD PCIe Adapter SATA AHCI NVMe
GTIN (EAN/UPC):
4015867223666
Bullet Points Conceptronic EMRICK 2-in-1 M.2 SSD PCIe Adapter SATA AHCI NVMe:
  • Add 2 SSD to your desktop computer
  • Supports PCIe Gen 3.0 x4
  • Supports both M.2 SATA SSD and M.2 PCIe NVMe SSD including 2230, 2242, 2260, and 2280 drives
  • Supports M Key, B Key and B+M Key M.2 SSD
  • Compatible with x4, x8, and x16 standard and low-profile PCI Express slots
  • Simple Plug and Play installation
Long product name Conceptronic EMRICK 2-in-1 M.2 SSD PCIe Adapter SATA AHCI NVMe:
EMRICK 2-in-1 M.2 SSD PCIe Adapter SATA AHCI NVMe
Conceptronic EMRICK 2-in-1 M.2 SSD PCIe Adapter SATA AHCI NVMe:
This 2-in-1 M.2 SSD PCIe Adapter is a multi-functional NVMe conversion card, which can support the PCIe protocol NVMe SSD to connect directly to the motherboard, or the SATA Protocol NVMe SSD to connect to the motherboard SATA port with a SATA cable. It also features ultra-fast PCI Express 3.0 X4 lanes, transmitting bandwidth up to 32GT/S, as well as Serial ATA v3.0 to transmit at speeds up to 6Gbps. This adapter improves system speed, and will enhance the efficiency of office and entertainment equipment.