Nilox NXGCLI20002X9V2 uninterruptible power supply (UPS) Line-Interactive 2 kVA 1400 W
Product code:
NXGCLI20002X9V2
Brand:
Nilox
Product name:
NXGCLI20002X9V2
GTIN (EAN/UPC):
8051122173662
Bullet Points Nilox NXGCLI20002X9V2 uninterruptible power supply (UPS) Line-Interactive 2 kVA 1400 W:
- Voltage stabilization via AVR
- 2 output sockets protected against
- USB blackouts for connection to PC/server UPS management software compatible with Windows, Mac OS X (up to version 10.8), Unix, Linux, etc
Warranty:
3-YEAR
Long product name Nilox NXGCLI20002X9V2 uninterruptible power supply (UPS) Line-Interactive 2 kVA 1400 W:
UPS PREMIUM LINE INTERACTIVE 2000 VA
Nilox NXGCLI20002X9V2 uninterruptible power supply (UPS) Line-Interactive 2 kVA 1400 W:
The 2,000VA UPS Interactive UPS is perfect for protecting computers and peripherals from blackouts, filtering out network disturbances: the latter, which are very common, are very harmful to electronic equipment and cause failures over time.
Avoiding these problems means increasing the average life of all connected devices and being able to save your work with complete peace of mind in the event of a power line failure.
Line Interactive technology, thanks to the AVR (Automatic Voltage Regulator) system, allows intelligent voltage and battery management, extending their useful life: this is because in a SAI without AVR, when the input voltage exceeds the established threshold, the battery starts working to power the connected loads. The regulator, on the other hand, ensures that the voltage returns to the optimal parameters even when significant changes occur and without immediately resorting to the battery, which is activated only when the changes are extreme and it is not possible to correct them.
The Line Interactive 2,000 VA NXGCLI20002X9V2 unit is equipped with two 9Ah batteries, spare battery part number 17NXBA9A00001T - 17NXBA9A00001
Avoiding these problems means increasing the average life of all connected devices and being able to save your work with complete peace of mind in the event of a power line failure.
Line Interactive technology, thanks to the AVR (Automatic Voltage Regulator) system, allows intelligent voltage and battery management, extending their useful life: this is because in a SAI without AVR, when the input voltage exceeds the established threshold, the battery starts working to power the connected loads. The regulator, on the other hand, ensures that the voltage returns to the optimal parameters even when significant changes occur and without immediately resorting to the battery, which is activated only when the changes are extreme and it is not possible to correct them.
The Line Interactive 2,000 VA NXGCLI20002X9V2 unit is equipped with two 9Ah batteries, spare battery part number 17NXBA9A00001T - 17NXBA9A00001