ASUS VA27AQ computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD LCD Black
Product code:
90LM06G1-B01171
Brand:
ASUS
Product name:
VA27AQ
GTIN (EAN/UPC):
4711387984871, 0197105984875, 197105984875, 0197105984882, 197105984882
Bullet Points ASUS VA27AQ computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD LCD Black:
- 27-inch QHD (2560 x 1440) frameless design with IPS 178° wide viewing angle panel
- Rich connectivity features HDMI, DisplayPort and VGA, plus earphone jack
- VESA wall-mountable to save on desktop space
- ASUS DisplayWidget Center lets users easily change monitor settings via an intuitive interface
- ASUS Eye Care monitors feature TÜV Rheinland-certified Flicker-free and Low Blue Light technologies to ensure a comfortable viewing experience
- Green Sustainability: paper packaging and carton reusable, energy-efficient environmental standards
Long product name ASUS VA27AQ computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD LCD Black:
VA27AQ Eye Care Monitor – 27-inch, IPS, QHD, 99% sRGB, Frameless, HDMI, DisplayPort, VGA, 1ms MPRT, Stereo Speakers, Low Blue Light, Flicker Free, Wall Mountable
ASUS VA27AQ computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD LCD Black:
ASUS Eye Care Monitor
All-round protection for your eyes
ASUS VA27AQ is a 27-inch QHD (2560 x 1440) Eye Care monitor that features a frameless IPS panel for wide angle viewing to deliver incredibly sharp imagery and stunning video playback. Up to 75Hz refresh rate with Adaptive-Sync technology to eliminate tracing and ensure crisp and clear video playback. In addition, it also features TÜV Rheinland-certified Flicker-free and Low Blue Light technologies to ensure a comfortable viewing experience.
Lifelike views with 178° wide view angle
Frameless IPS panel provides 178° viewing angles, both horizontally and vertically, so you can enjoy its beautiful visuals from almost any direction.
Hands-free Convenience
The handy design let you can place phone, name cards or any small items without placing it on the desktop, makes your workspace tidier and more organized.
Expansive Connectivity
DisplayPort, HDMI and VGA allow you to connect your desktop / notebook and another device at the same time. So there‘s no need to frequently plug and change your connection. It also has pass-through port for the headphone jack input.
ASUS DisplayWidget Center
ASUS DisplayWidget Center is an app that allows you to tweak monitor settings with a mouse instead of using the buttons on the monitor. It works with both macOS and Windows.
Built-in stereo speakers for multimedia
With two integrated speakers, VA27AQ enhances your audiovisual experiences, for limitless entertainment and multimedia enjoyment.
Protect your eyes with ASUS Eye Care technology
ASUS blue light filter
For viewing comfort and for protection from potentially harmful blue light, it offers intuitive and flexible with seamless adjustment that are easily accessed through the onscreen display menu.
ASUS Flicker-free technology
It's time to say goodbye to those tired, strained eyes. Flicker-Free technology helps reduce onscreen flicker, giving you a more comfortable, movie-marathon-ready environment. It is designed to minimize eyestrain, headaches and eye fatigue when you spend long, countless hours in front of the display.
ASUS Power Sync
Streamline and Declutter Your Desktop
ASUS Power Sync allows HDMI-connected devices to power on/off simultaneously with supported ASUS monitors, offering single-action control. Customizable via the MyASUS app with ASUS NUC*, this feature enhances device synergy for improved organization and productivity.
Sustaining an Incredible Future
Environmental Certification*
ASUS VA27AQ is stringently tested to meet the requirements of world-leading sustainability certifications. These tests include a comprehensive database of up-to-date criteria, independent verification, and a structured system for continuous improvement.
Eco-friendly Packaging
ASUS VA27AQ is FSC Mix-certified, thanks to its sustainable packaging are made of at least 80% recycled cardboard. ASUS has designed the packaging to minimize weight and volume, which helps conserve natural resources and allows more devices to be transported in a single shipping container.
Reusable Packaging
The cardboard box can be cut into a smaller box to pack small items on your desk, such as cables, adapters, or other accessories. It also includes a foldable phone stand. This is a great way to reduce waste, save money on packaging materials, and create added benefits.
Eco-friendly Materials
Extensive research and development ensure ASUS VA27AQ is made from eco-friendly materials like 85% post-consumer recycled (PCR) plastics and components like mercury-free panels.
All-round protection for your eyes
ASUS VA27AQ is a 27-inch QHD (2560 x 1440) Eye Care monitor that features a frameless IPS panel for wide angle viewing to deliver incredibly sharp imagery and stunning video playback. Up to 75Hz refresh rate with Adaptive-Sync technology to eliminate tracing and ensure crisp and clear video playback. In addition, it also features TÜV Rheinland-certified Flicker-free and Low Blue Light technologies to ensure a comfortable viewing experience.
Lifelike views with 178° wide view angle
Frameless IPS panel provides 178° viewing angles, both horizontally and vertically, so you can enjoy its beautiful visuals from almost any direction.
Hands-free Convenience
The handy design let you can place phone, name cards or any small items without placing it on the desktop, makes your workspace tidier and more organized.
Expansive Connectivity
DisplayPort, HDMI and VGA allow you to connect your desktop / notebook and another device at the same time. So there‘s no need to frequently plug and change your connection. It also has pass-through port for the headphone jack input.
ASUS DisplayWidget Center
ASUS DisplayWidget Center is an app that allows you to tweak monitor settings with a mouse instead of using the buttons on the monitor. It works with both macOS and Windows.
Built-in stereo speakers for multimedia
With two integrated speakers, VA27AQ enhances your audiovisual experiences, for limitless entertainment and multimedia enjoyment.
Protect your eyes with ASUS Eye Care technology
ASUS blue light filter
For viewing comfort and for protection from potentially harmful blue light, it offers intuitive and flexible with seamless adjustment that are easily accessed through the onscreen display menu.
ASUS Flicker-free technology
It's time to say goodbye to those tired, strained eyes. Flicker-Free technology helps reduce onscreen flicker, giving you a more comfortable, movie-marathon-ready environment. It is designed to minimize eyestrain, headaches and eye fatigue when you spend long, countless hours in front of the display.
ASUS Power Sync
Streamline and Declutter Your Desktop
ASUS Power Sync allows HDMI-connected devices to power on/off simultaneously with supported ASUS monitors, offering single-action control. Customizable via the MyASUS app with ASUS NUC*, this feature enhances device synergy for improved organization and productivity.
Sustaining an Incredible Future
Environmental Certification*
ASUS VA27AQ is stringently tested to meet the requirements of world-leading sustainability certifications. These tests include a comprehensive database of up-to-date criteria, independent verification, and a structured system for continuous improvement.
Eco-friendly Packaging
ASUS VA27AQ is FSC Mix-certified, thanks to its sustainable packaging are made of at least 80% recycled cardboard. ASUS has designed the packaging to minimize weight and volume, which helps conserve natural resources and allows more devices to be transported in a single shipping container.
Reusable Packaging
The cardboard box can be cut into a smaller box to pack small items on your desk, such as cables, adapters, or other accessories. It also includes a foldable phone stand. This is a great way to reduce waste, save money on packaging materials, and create added benefits.
Eco-friendly Materials
Extensive research and development ensure ASUS VA27AQ is made from eco-friendly materials like 85% post-consumer recycled (PCR) plastics and components like mercury-free panels.