Catalog Object Cloud
EnGenius

EnGenius Cloud Managed Outdoor AP DBC 11ac Wave2 400+867Mbps 2T2R 4x5dBi RP-SMA GbE PoE.af IP67

Product code:
ECW160
Brand:
EnGenius
Product name:
Cloud Managed Outdoor AP DBC 11ac Wave2 400+867Mbps 2T2R 4x5dBi RP-SMA GbE PoE.af IP67
GTIN (EAN/UPC):
4713361934964, 0655216009639, 655216009639
Bullet Points EnGenius Cloud Managed Outdoor AP DBC 11ac Wave2 400+867Mbps 2T2R 4x5dBi RP-SMA GbE PoE.af IP67:
  • 11ac Wave 2 Wireless Speeds to 867 Mbps on 5 GHz; to 400 Mbps on 2.4 GHz
  • IP67-Rated Weatherproof & Dustproof Housing Withstands Harsh Environments
  • Dual-Radio MU-MIMO Improves Performance & Expands User Capacities
  • Beamforming Optimizes Antenna Signal, Reception & Reliability for Clients
  • Four (4) Detachable 5 dbi High-Gain, 360° SMA-Type Antennas
  • Quick-scan device register & configuration and remote monitoring & troubleshooting
  • Cloud manage an unlimited number of APs from anywhere with the EnGenius Cloud To-Go App
  • Mesh Wireless Support simplifies setup, optimizes signals & self-heals
Warranty:
2 Years
Long product name EnGenius Cloud Managed Outdoor AP DBC 11ac Wave2 400+867Mbps 2T2R 4x5dBi RP-SMA GbE PoE.af IP67:
2.4 GHz + 5 GHz, IEEE 802.11b/g/n, IEEE 802.11a/n/ac, MU-MIMO, 111.2 x 173.6 x 30.29 mm, 829.5 g
EnGenius Cloud Managed Outdoor AP DBC 11ac Wave2 400+867Mbps 2T2R 4x5dBi RP-SMA GbE PoE.af IP67:
EnGenius Cloud Managed 11ac Wave 2 2×2 Outdoor Wireless Access Point ECW160 supports MU-MIMO wireless connection, providing up to 867 Mbps in the 5 GHz band and 400 Mbps in the 2.4 GHz band. Its IP67-rated weatherproof and dustproof housing withstands harsh environments, and its Mesh Wireless Support simplifies setup and self-heals. The EnGenius Cloud App allows remote management of an unlimited number of APs.