Catalog Object Cloud
Kingston Technology

Kingston Technology 128GB microSDXC Canvas Select Plus Gen3 150MB/s A1 Card + Adapter

Product code:
SDCS3/128GB
Brand:
Kingston Technology
Product name:
128GB microSDXC Canvas Select Plus Gen3 150MB/s A1 Card + Adapter
GTIN (EAN/UPC):
0740617348453, 740617348453
Bullet Points Kingston Technology 128GB microSDXC Canvas Select Plus Gen3 150MB/s A1 Card + Adapter:
  • Class 10 UHS-I speeds up to 150MB/s*
  • Optimised for use with Android devices
  • Capacities up to 1TB**
  • Durable***
  • Lifetime Warranty
Warranty:
Lifetime
Long product name Kingston Technology 128GB microSDXC Canvas Select Plus Gen3 150MB/s A1 Card + Adapter:
128GB microSDXC Canvas Select Plus Gen3 150MB/s A1 Card + Adapter
Kingston Technology 128GB microSDXC Canvas Select Plus Gen3 150MB/s A1 Card + Adapter:
with Android A1 Performance Class
Kingston’s Canvas Select Plus microSD card offers reliable performance, compatible with Android devices and cameras, with speeds up to 150MB/s*. With A1 app performance, it ensures smooth multitasking and fast load times. Durable and versatile, it’s perfect for everyday storage needs.

Kingston’s Canvas Select Plus microSD is compatible with Android devices and designed with enhanced A1-rated performance. It offers reliable speed and large capacites for faster app loads and capturing images and videos in capacities up to 1TB**. Powerful in performance, speed, and durability, the Canvas Select Plus microSD is designed for reliability so you can take them anywhere with confidence that your photos, videos, and files will be protected. Available with a lifetime warranty.

Impressive Speeds
Incredible read speeds up to 150MB/s*

Optimised for use with Android devices
Enhanced Android A1 Performance Class

Large capacities
Capacities up to 1TB** to store your photos and files.

Durable
For peace of mind, cards are extensively tested and proven to be waterproof, temperature proof, and X-ray proof.***
Disclaimer Kingston Technology 128GB microSDXC Canvas Select Plus Gen3 150MB/s A1 Card + Adapter $SDCS3/128GB:
* Based on internal testing, performance will vary based on host device. Engineered with proprietary technology to reach read speeds beyond UHS-I 104MB/s specification, up to 150MB/s. Write speed may be lower for some capacities. Full performance requires MobileLite Plus Reader.
** Some of the listed capacity on a Flash storage device is used for formatting and other functions and thus is not available for data storage. As such, the actual available capacity for data storage is less than what is listed on the products. For more information, go to Kingston's Flash Memory Guide.
*** IEC/EN 60529 IPX7 certified for protection against continual water submersion up to 30 minutes and depth up to 1m. Withstands temperature range from -25°C to 85°C. Protected against X-ray exposure based on ISO7816-1 guidelines.