Catalog Object Cloud
TooQ

TooQ TQLC-USBC90PD power adapter/inverter Auto 90 W Black

Product code:
TQLC-USBC90PD
Brand:
TooQ
Product name:
TQLC-USBC90PD
GTIN (EAN/UPC):
8433281011991
Bullet Points TooQ TQLC-USBC90PD power adapter/inverter Auto 90 W Black:
  • Input: 100-240V 50/60Hz 1.3A max
  • Power Delivery 3.0 compatible
  • USB-C Outputs:
  • DC5V/3A, DC9V/3A, DC12V/3A, DC15V/3A, DC19V/4.35A y DC20V/4.5A
  • USB-A output: DC5V/2.4A
  • Power: 90W
  • Suitable for all devices with USB-C charging connector
  • MAC compatible
  • 1.8 meter cable
  • Certification: CE, FCC and RoHS
  • Colour: Black
  • Net weight: 0,310 kg. Gross weight: 0,417 kg
  • Product dimensions: 108x71x31 mm
  • Packaging dimensions (blister): 250x210x40 mm
Long product name TooQ TQLC-USBC90PD power adapter/inverter Auto 90 W Black:
USB C, USB A, 90 W, 5 - 20 V, 3 - 4.5 A, 100 - 240 V, 50 / 60 Hz, 1.3 A, 1.8 m, 71 x 108 x 37 mm, 310 g, Black
TooQ TQLC-USBC90PD power adapter/inverter Auto 90 W Black:
Laptop Charger

Charger for laptops and other devices with USB-C charging connector