CLUB3D USB C cable pink
Product code:
CAC-3002
Brand:
CLUB3D
Product name:
USB C cable pink
GTIN (EAN/UPC):
8719214472931, 0841615103218, 841615103218
Bullet Points CLUB3D USB C cable pink:
- Specifications
- Product Name: USB C cable
- Product Series: LIFESTYLE
- Product Code: CAC-3002
- Color: Pink
- EAN code: 8719214472931
- UPC code: 841615103218
- Features:
- Supports both iPhone and Android(with an USB Type-C connector)
- Data transfer up to USB4(20 Gbps)
- Video support up to 4K60Hz
- Power Delivery up to 240Watt(48V/5A)
- Supports Apple Fast Charge
- E-marker chip
- Available in different colors
- OS Support:
- Windows 10 & 11, Apple OS, Android OS
- In the box:
- 1X CAC-3002 USB C cable
- Cable length approx.: 2 m / 6.56 ft
- Available Interfaces
- Input:
- USB Type-C connector Male
- Output:
- Other info:
- Box size: 14.5 x 14.5 x 4.5 cm / 5.71 x 5.71 x 1.77"
- USB Type-C connector dimensions: 3.49 x 1.2 x 0.63 cm / 1.37 x 0.47 x 0.25"
- USB Cable Weight: 134 gr gr / 4.73 oz
- Box Weight: 37gr /1.3 oz
- Bio Degradable Bag size: 16 x 24cm / 6.3 x 9.45"
- Bio Degradable Bag Weight: 3 gr./ 0.11 oz
- Total Weight: 174 gr / 6.14 oz
- Meets ROHS, FCC, and CE EMI requirements
- Club 3D uses environmentally friendly packaging and is printed on recycled paper
- Club 3D uses Bio-Degradable bags according to the EN/DIN 13432
Warranty:
2 Years
Long product name CLUB3D USB C cable pink:
USB C cable pink
CLUB3D USB C cable pink:
Introducing the Universal High-Performance USB4 Type-C Cable, our CAC-3002 Pink, crafted with your mobile phone in mind. Experience seamless connectivity and fast charging in a sleek and stylish design tailored just for you. Stay effortlessly connected with this must-have accessory for your smartphone with our versatile cable designed to support both iPhones and Android devices. With lightning-fast data transfers of up to 20Gbps over a generous length of 2 meters (6.56 feet), this cable ensures seamless connectivity for your devices. Enjoy crystal-clear video quality up to 4K at 60Hz, and experience the convenience of Power Delivery up to 240Watt (48V/5A), making charging a breeze. Designed with your needs in mind, this cable also offers support for Apple Fast Charge, ensuring your iPhone charges quickly and efficiently. Plus, add a touch of personal style to your tech with our range of available colors. Stay connected, stay stylish with our high-performance, multi-functional cable.