Catalog Object Cloud
D-Link

D-Link Vigilance 2 Megapixel H.265 Outdoor Bullet Camera

Product code:
DCS-4712E
Brand:
D-Link
Product name:
Vigilance 2 Megapixel H.265 Outdoor Bullet Camera
GTIN (EAN/UPC):
0790069456589, 790069456589, 0790069457012, 790069457012
Bullet Points D-Link Vigilance 2 Megapixel H.265 Outdoor Bullet Camera:
  • High Definition 2-megapixel sensor
  • IP66 Weather-Resistant
  • 30m Night Vision with WDR & LowLight+
  • PoE for easy installation
  • Easy remote management with D-ViewCam
Warranty:
2 Years
Long product name D-Link Vigilance 2 Megapixel H.265 Outdoor Bullet Camera:
1/2.8", 2MP, CMOS, 30 m IR, 18x, 2.8 mm, F2.0, IP66, 1920 x 1080px, microSD, 10/100 Base-TX, 500 g
D-Link Vigilance 2 Megapixel H.265 Outdoor Bullet Camera:
High quality professional surveillance
A 2 Megapixel lens and state-of-the-art image enhancement features are packed into a compact form factor that’s ready to face the outdoors.

2MP HD Resolution
2-megapixel sensor with High Definition resolution up to 1920 x 1080 for detailed footage

Weather-Resistant
IP66 water-resistant and dust-tight housing with an operating temperature range of -30 to 50 °C

Day & night surveillance
Built-in IR LED illuminators with 30-meter range for pitch-black areas

Wide Dynamic Range
Improved image quality in high-contrast conditions with WDR

PoE Capable
Supports 802.3af PoE for flexible and simple installation

Storage options
Equipped with a microSD card slot anda ONVIF compatibility for local storage to device or recording equipment.

LowLight+
Optimised for increased image quality in low-light environments

Free Video Management Software
Free D-ViewCam software to take snapshots, video clips and save them to a local hard drive

High quality videos, whatever the lighting
Video resolutions of up to 1920 x 1080 provide incredibly detailed videos while noise reduction, WDR and superior low light performance dramatically improve image quality, even in challenging lighting conditions.

Viewing Angles
(H) 106.8°
(V) 58°
(D) 126°

18x Digital Zoom
Zoom in to see more details in areas of interest

Versatile Monitoring in All Environments.

The IP66-rated water and dust-resistant design make this camera ideal for deployment in all weather conditions. The adjustable mount allows the camera to be quickly and easily positioned to get the best field of view.

Weather-resistant
Withstands rain and moisture, with a wide operating temperature range of -30°C to 50°C.

Optimising Bandwidth and Storage
To maximise bandwidth efficiency and improve image quality, the DCS-4712E provides real-time video compression using the H.265, H.264 and MJPEG codecs, supporting three separate profiles for simultaneous video streaming and recording.

Flexible Connectivity
Built-in 802.3af-compliant PoE support simplifies installation by providing power and networking connectivity over a single standard network cable.

Optional recording to an NVR, VMS or NAS system
Support for ONVIF Profile S lets you easily record video streams to your ONVIF compliant NVR, VMS or NAS system for centralized viewing or continuous, 24/7 recording.