XPG VALOR AIR Mid-Tower Black
Product code:
75261054
Brand:
XPG
Product name:
VALOR AIR Mid-Tower Black
GTIN (EAN/UPC):
0842243026641, 842243026641, 4711085937520
Bullet Points XPG VALOR AIR Mid-Tower Black:
- Mainstream ATX Form Factor
- Easy to Detach Front Panel with Magnetic Design
- Incredible Airflow Support Up to 6 Fans
- Pre-Installed x4 120mm Fans (non-ARGB)
- 7 PCI-e Slots for User to Upgrade/ Install
Warranty:
2 Years
Long product name XPG VALOR AIR Mid-Tower Black:
Midi Tower, Mini-ITX/Micro-ATX/ATX, SPCC, Tempered Glass, Black
XPG VALOR AIR Mid-Tower Black:
The new XPG VALOR AIR is a new breed of ATX chassis designed by XPG. Compatibility is the theme and capable of installing mid-to-high end of components. Its Streamline-Carving front panel design offers visual aesthetics when modding to ARGB gears, and to enhance airflow to be drawn in with 4 included 120mm fans.
COMPACT DIMENSION with x4 120mm FANS PRE-INSTALLED
XPG VALOR AIR is a compact ATX mid-tower chassis with Streamline-Carving front panel design. Magnetic front panel and filter are both detachable, convenient for quick cleaning. 3mm-tempered glass side panel serves as a way to enjoy gazing through the tempered glass for looks.
MAGNETIC FRONT PANEL DESIGN
XPG VALOR AIR’s front panel is designed with Streamline-Carving pattern and utilizes steel material. Both front panel and dust filter are designed with magnetic and detachable for quick and convenient removal.
ATX FORM FACTOR
XPG VALOR AIR supports Mini-ITX, Micro-ATX and ATX form-factor motherboards.
EFFICIENT COOLING DESIGN
XPG VALOR AIR sports a sleek, clean look with a streamlined design that enhances cool air from outside to be drawn in via x3 pre-installed 120mm fans at the front, and a 120mm fan at the rear to exhaust the heat.
GRAPHIC CARD SUPPORT
The compact dimension does not compromise its fundamentals in hardware compatibility when installing or selecting graphic card.
XPG VALOR AIR can install graphic card installation up to 305mm length with the fans installed at front.
PSU INSTALLATION COMPATIBILITY
While ideal for modern and compact PSUs from XPG, such as award-winning XPG CORE REACTOR and XPG CYBERCORE, respectively at 140mm and 160mm in length, VALOR AIR compact ATX chassis design still allows to easily slide in up to 180mm long PSUs, which translates to a lot of space still available for cable management.
HDD/SSD cage is also removable, providing additional space that can reach up to 311mm.
HDD/SSD STORAGE
Users can also install a HDD cage to add either two 3.5" or a 2.5 plus a 3.5" drive underneath the front side of the PSU shroud. The HDD cage is provided as an accessory when unboxing XPG VALOR AIR, as a flexible option for users to choose from when install storage.
VERSATILE I/O PORTS
XPG VALOR AIR offers an array of I/O ports such as two high-speed USB 3.2 Gen 1 and a 3.5mm audio/mic combo jack.
COMPACT DIMENSION with x4 120mm FANS PRE-INSTALLED
XPG VALOR AIR is a compact ATX mid-tower chassis with Streamline-Carving front panel design. Magnetic front panel and filter are both detachable, convenient for quick cleaning. 3mm-tempered glass side panel serves as a way to enjoy gazing through the tempered glass for looks.
MAGNETIC FRONT PANEL DESIGN
XPG VALOR AIR’s front panel is designed with Streamline-Carving pattern and utilizes steel material. Both front panel and dust filter are designed with magnetic and detachable for quick and convenient removal.
ATX FORM FACTOR
XPG VALOR AIR supports Mini-ITX, Micro-ATX and ATX form-factor motherboards.
EFFICIENT COOLING DESIGN
XPG VALOR AIR sports a sleek, clean look with a streamlined design that enhances cool air from outside to be drawn in via x3 pre-installed 120mm fans at the front, and a 120mm fan at the rear to exhaust the heat.
GRAPHIC CARD SUPPORT
The compact dimension does not compromise its fundamentals in hardware compatibility when installing or selecting graphic card.
XPG VALOR AIR can install graphic card installation up to 305mm length with the fans installed at front.
PSU INSTALLATION COMPATIBILITY
While ideal for modern and compact PSUs from XPG, such as award-winning XPG CORE REACTOR and XPG CYBERCORE, respectively at 140mm and 160mm in length, VALOR AIR compact ATX chassis design still allows to easily slide in up to 180mm long PSUs, which translates to a lot of space still available for cable management.
HDD/SSD cage is also removable, providing additional space that can reach up to 311mm.
HDD/SSD STORAGE
Users can also install a HDD cage to add either two 3.5" or a 2.5 plus a 3.5" drive underneath the front side of the PSU shroud. The HDD cage is provided as an accessory when unboxing XPG VALOR AIR, as a flexible option for users to choose from when install storage.
VERSATILE I/O PORTS
XPG VALOR AIR offers an array of I/O ports such as two high-speed USB 3.2 Gen 1 and a 3.5mm audio/mic combo jack.