Salicru SLC-3000-TWIN PRO2 IEC
Product code:
699CA000019
Brand:
Salicru
Product name:
SLC-3000-TWIN PRO2 IEC
GTIN (EAN/UPC):
8436035921850
Bullet Points Salicru SLC-3000-TWIN PRO2 IEC:
- On-line double-conversion technology
- Output power factor PF=0
- 9
- Control panel with LCD screen and keypad
- Tower format
- Backup extensions available for all power ratings
- UPS models with extra charger for backup extensions
- USB HID interface for all models as standard
- Downloadable monitoring software for Windows, Linux, Unix and Mac
- Intelligent slot for SNMP/relays
- Eco-mode operation
- Automatic frequency detector
- Frequency conversion function
- EPO – emergency power off
- Schuko or IEC sockets available
- Manual and/or automatic programmable battery test
- Smart battery charger to shorten average recharging times
- Battery recharging with device turned off
- SLC Greenergy solution
Warranty:
2 years
Long product name Salicru SLC-3000-TWIN PRO2 IEC:
Salicru SLC 3000 TWIN PRO2 IEC – 3000 VA On-line double-conversion Uninterruptible Power Systems (UPS) (Socket type IEC)
Salicru SLC-3000-TWIN PRO2 IEC:
Salicru's SLC TWIN PRO2 series is a UPS range in a tower format equipped with on-line double-conversion technology and the latest features to make it an advanced protection system for sensitive and critical loads. High output power factor (PF=0.9) to ensure availability to all types of loads. Full control through status information via LCD display and keypad. And extensive monitoring and communication options via the built-in USB HID interface, an intelligent slot for SNMP cards or relays and a wide range of software packages available – free monitoring version downloadable for Windows, Linux, Unix or Mac and packages available for multi servers or virtualised systems. For facilities that require more back-up time, there is a possibility of backup extensions using UPSs with extra charger and additional battery modules. Also notable is the possibility of Eco-mode operation to improve the efficiency of the device, EPO (emergency power off) functions, operation as a frequency converter and built-in battery test. Salicru's SLC TWIN PRO2 range is available in power ratings of 700, 1000, 1500, 2000 and 3000 VA.