ABYSM Danube Sava H600 Black
Product code:
AB130211
Brand:
ABYSM
Product name:
Danube Sava H600 Black
GTIN (EAN/UPC):
8436617920233
Bullet Points ABYSM Danube Sava H600 Black:
- Desktop PC Gaming
- ATX, EATX, ITX, micro ATX
- Supported HDD sizes: 2.5,3.5"
- Number of 2.5" bays: 10 Number of 3.5" bays: 4
- Side window Illumination Multi Tempered glass panel(s)
- SPCC, Tempered glass
- Black
Long product name ABYSM Danube Sava H600 Black:
Danube Sava H600 Black
ABYSM Danube Sava H600 Black:
The one who knows … DANUBE SAVA H600 has redesigned the panoramic vision models, beveling the corner so that the interior of the case is even more visible. With very generous dimensions, you will have enough space to accommodate all the most demanding components and still have room for your favorite figurine.
It supports E-ATX motherboards, 470 mm graphics cards, 180 mm coolers, and up to 10 fans. Don’t worry about cooling because you can install 360 mm liquid coolers, and we also include a Riser Cable and a bracket in case you want to mount the GPU vertically.
The 3 tempered glass panels will provide you with a total panoramic view with 3 different perspectives: a unique and incomparable visual spectacle. You will be able to build the rig of your dreams!
The DANUBE SAVA H600 is available in white or black, and comes with an ARGB fan at the rear and a 6-port controller, allowing you to easily and quickly customize your setup’s lighting.
TOTAL TRANSPARENCY
The DANUBE SAVA H600 fish tank-style case redefines design standards in the gaming world. Its transparent design offers an unparalleled view of the heart of your machine, allowing you to admire each component while enjoying an unmatched gaming experience. The beveled corner adds a cutting-edge touch, highlighting its innovative and futuristic style.
This is not just a computer case; it is a functional work of art that combines form and function to offer you the best in performance and aesthetics
SPACIOUS INTERIOR
The DANUBE SAVA H600 tower can accommodate E-ATX, ATX, Micro-ATX, and Mini-ITX motherboards. Additionally, its ample space allows for the installation of graphics cards up to 470 mm in length, giving you the freedom to choose the best GPU options for your needs.
To ensure excellent cooling, the DANUBE SAVA H600 features mounts for up to ten 120 mm fans. It is also compatible with liquid cooling systems up to 360 mm, providing advanced cooling options to keep your system running optimally even under demanding conditions.
AMAZING ARGB LIGHTING
Four 120 mm ARGB fan is included, and additionally, to provide convenient and personalized control over the lighting, the DANUBE SAVA H600 includes a controller equipped with 6 ports. This device facilitates the management of six ARGB fans simultaneously, allowing the user to adjust the intensity, color, and lighting patterns according to their preferences.
This level of control not only adds versatility but also ensures that the ARGB lighting integrates perfectly with the overall system design, creating a cohesive and attractive visual experience. With this combination of functionality and style, the DANUBE SAVA H600 presents itself as an attractive option for those seeking a computer case that offers both reliable performance and modern, customizable aesthetics.
VERTICAL GPU MOUNT
Do you want the graphics card to be displayed in all its glory?
The chassis expansion slots can be positioned horizontally and vertically: use the GPU Support and the PCIe 4.0 16x Riser Cable, included as standard in the case, to mount your graphics card in a vertical position.
I/O PORTS
On the beveled edge, you have 2 USB 3.0 ports, 1 USB Type-C, and HD Audio input.
PERFORATED PANELS
On the side, bottom, and top of the case, the panels are micro-perforated to ensure optimized airflow.
Everything has been designed down to the last detail so that you can build a premium-quality rig with guaranteed quality.
It supports E-ATX motherboards, 470 mm graphics cards, 180 mm coolers, and up to 10 fans. Don’t worry about cooling because you can install 360 mm liquid coolers, and we also include a Riser Cable and a bracket in case you want to mount the GPU vertically.
The 3 tempered glass panels will provide you with a total panoramic view with 3 different perspectives: a unique and incomparable visual spectacle. You will be able to build the rig of your dreams!
The DANUBE SAVA H600 is available in white or black, and comes with an ARGB fan at the rear and a 6-port controller, allowing you to easily and quickly customize your setup’s lighting.
TOTAL TRANSPARENCY
The DANUBE SAVA H600 fish tank-style case redefines design standards in the gaming world. Its transparent design offers an unparalleled view of the heart of your machine, allowing you to admire each component while enjoying an unmatched gaming experience. The beveled corner adds a cutting-edge touch, highlighting its innovative and futuristic style.
This is not just a computer case; it is a functional work of art that combines form and function to offer you the best in performance and aesthetics
SPACIOUS INTERIOR
The DANUBE SAVA H600 tower can accommodate E-ATX, ATX, Micro-ATX, and Mini-ITX motherboards. Additionally, its ample space allows for the installation of graphics cards up to 470 mm in length, giving you the freedom to choose the best GPU options for your needs.
To ensure excellent cooling, the DANUBE SAVA H600 features mounts for up to ten 120 mm fans. It is also compatible with liquid cooling systems up to 360 mm, providing advanced cooling options to keep your system running optimally even under demanding conditions.
AMAZING ARGB LIGHTING
Four 120 mm ARGB fan is included, and additionally, to provide convenient and personalized control over the lighting, the DANUBE SAVA H600 includes a controller equipped with 6 ports. This device facilitates the management of six ARGB fans simultaneously, allowing the user to adjust the intensity, color, and lighting patterns according to their preferences.
This level of control not only adds versatility but also ensures that the ARGB lighting integrates perfectly with the overall system design, creating a cohesive and attractive visual experience. With this combination of functionality and style, the DANUBE SAVA H600 presents itself as an attractive option for those seeking a computer case that offers both reliable performance and modern, customizable aesthetics.
VERTICAL GPU MOUNT
Do you want the graphics card to be displayed in all its glory?
The chassis expansion slots can be positioned horizontally and vertically: use the GPU Support and the PCIe 4.0 16x Riser Cable, included as standard in the case, to mount your graphics card in a vertical position.
I/O PORTS
On the beveled edge, you have 2 USB 3.0 ports, 1 USB Type-C, and HD Audio input.
PERFORATED PANELS
On the side, bottom, and top of the case, the panels are micro-perforated to ensure optimized airflow.
Everything has been designed down to the last detail so that you can build a premium-quality rig with guaranteed quality.