D-Link GO-SW-8G/E network switch Unmanaged Gigabit Ethernet (10/100/1000) White
Product code:
GO-SW-8G/E
Brand:
D-Link
Product name:
GO-SW-8G/E
GTIN (EAN/UPC):
7900693656900, 0790069365690, 790069365690, 4052305795910
Bullet Points D-Link GO-SW-8G/E network switch Unmanaged Gigabit Ethernet (10/100/1000) White:
- Unmanaged
- Basic switching RJ-45 Ethernet ports quantity: 8
- 1000BASE-T, 100BASE-TX, 10BASE-T
- MAC address table: 8000 entries Switching capacity: 16 Gbit/s
Warranty:
3-Year Limited
Long product name D-Link GO-SW-8G/E network switch Unmanaged Gigabit Ethernet (10/100/1000) White:
8 x 10/100/1000BASE-T Gigabit LAN, MAC 4K, Jumbo frame, 130 x 79 x 22 mm
D-Link GO-SW-8G/E network switch Unmanaged Gigabit Ethernet (10/100/1000) White:
The 8-Port Gigabit Easy Desktop Switch (GO-SW-8G) offers an economical way for SOHO and small to medium businesses (SMB) to benefit from the increased bandwidth of Gigabit Ethernet. It provides eight Gigabit ports for easy expansion of your network and a quick way to upgrade your network to Gigabit connectivity.
Connect All of Your Devices with Gigabit Speed
Expand your wired home network with the D-Link 8-Port Unmanaged Gigabit Desktop Switch (GO-SW-8G). By connecting the GO-SW-8G to your router, you can add up to seven more computers to your home network with Fast Ethernet connectivity. Add devices like your gaming console, printer, print server, Network-Attached Storage (NAS) or network camera with a simple Ethernet cable.
Compact Design
This Desktop Switch fits virtually anywhere because of its compact size. Its power connector and ports are conveniently located in the rear to avoid messy cables on the desk.
Effortless High Speed Networking
Features easy access auto sensing Gigabit front Ethernet ports with a LED indicator for each port to quickly distinguish link status and activity. The GO-SW-8G switch also supports Auto MDI/MDIX Crossover allowing each port to be plugged directly to a server, hub, router, or switch using regular straight-through twisted-pair Ethernet cables to get you the maximum speed possible for each device connected to your network.
Plug and Play Installation
TheD-Link 8-Port Gigabit Desktop Switch is a Plug-and-Play device that requires no configuration, so setup is simple and hassle-free. But we know that setting up your switch is only the beginning; you can also easily connect multiple computers, share files, music, and video across your home or small office network, or even create a multi-player gaming environment.
D-Link Green Technology
The GO-SW-8G 8-Port Unmanaged Gigabit Switch is part of D-Link’s new series of SOHO devices that make use of D-Link’s Green Technology, providing energy savings, reduced heat, and a longer product life without sacrificing performance or functionality. An energy-efficient power adapter (EnergyStar Level V qualified), minimized use of harmful substances (RoHS compliant), and recyclable packaging make this switch truly environmentally friendly.
Connect All of Your Devices with Gigabit Speed
Expand your wired home network with the D-Link 8-Port Unmanaged Gigabit Desktop Switch (GO-SW-8G). By connecting the GO-SW-8G to your router, you can add up to seven more computers to your home network with Fast Ethernet connectivity. Add devices like your gaming console, printer, print server, Network-Attached Storage (NAS) or network camera with a simple Ethernet cable.
Compact Design
This Desktop Switch fits virtually anywhere because of its compact size. Its power connector and ports are conveniently located in the rear to avoid messy cables on the desk.
Effortless High Speed Networking
Features easy access auto sensing Gigabit front Ethernet ports with a LED indicator for each port to quickly distinguish link status and activity. The GO-SW-8G switch also supports Auto MDI/MDIX Crossover allowing each port to be plugged directly to a server, hub, router, or switch using regular straight-through twisted-pair Ethernet cables to get you the maximum speed possible for each device connected to your network.
Plug and Play Installation
TheD-Link 8-Port Gigabit Desktop Switch is a Plug-and-Play device that requires no configuration, so setup is simple and hassle-free. But we know that setting up your switch is only the beginning; you can also easily connect multiple computers, share files, music, and video across your home or small office network, or even create a multi-player gaming environment.
D-Link Green Technology
The GO-SW-8G 8-Port Unmanaged Gigabit Switch is part of D-Link’s new series of SOHO devices that make use of D-Link’s Green Technology, providing energy savings, reduced heat, and a longer product life without sacrificing performance or functionality. An energy-efficient power adapter (EnergyStar Level V qualified), minimized use of harmful substances (RoHS compliant), and recyclable packaging make this switch truly environmentally friendly.