CLUB3D DisplayPort 2.1 Bi-Directional VESA DP80 Certified Cable 4K240Hz, 8K60Hz or 10K30Hz M/M 1.2m/3.94ft
Product code:
CAC-1091
Brand:
CLUB3D
Product name:
DisplayPort 2.1 Bi-Directional VESA DP80 Certified Cable 4K240Hz, 8K60Hz or 10K30Hz M/M 1.2m/3.94ft
GTIN (EAN/UPC):
8719214472696, 0841615102938, 841615102938
Bullet Points CLUB3D DisplayPort 2.1 Bi-Directional VESA DP80 Certified Cable 4K240Hz, 8K60Hz or 10K30Hz M/M 1.2m/3.94ft:
- Features:
- Fully DisplayPort™ Version 2.1 Compliant, UHBR10/13.5/20 up till 80 Gbps
- DP80 Compliant
- Support for Display Stream Compression (DSC) 1.2
- Support for Forward Error Correction
- Support for up to 32 Inline Audio Channels
- New DP2.1 spec connector
- Downwards compatible to older DisplayPort™ standards
- Support resolutions up to 4240Hz, 8K60Hz or 10K30Hz
- Fully Bidirectional
- VESA Certified
Warranty:
2 years
Long product name CLUB3D DisplayPort 2.1 Bi-Directional VESA DP80 Certified Cable 4K240Hz, 8K60Hz or 10K30Hz M/M 1.2m/3.94ft:
DisplayPort™ 2.1 Bi-Directional VESA DP80 Certified Cable 4K120Hz, 8K60Hz or 10K30Hz M/M 1.2m/3.94ft
CLUB3D DisplayPort 2.1 Bi-Directional VESA DP80 Certified Cable 4K240Hz, 8K60Hz or 10K30Hz M/M 1.2m/3.94ft:
The Club 3D CAC-1091 DisplayPort™ 2.1 Cable enables the connection of your
DisplayPort™ supported (Gaming) PC or Laptop to an (Ultra) High Resolution
Monitor or other DisplayPort™ supported device. DisplayPort™ 2.1 UHBR10/13.5/20
up till 80 Gbps, also has support for Display Stream Compression 1.2 (DSC), Forward
Error Correction, and extends the maximum number of inline audio channels to
32. It features locking DisplayPort™ connectors providing a secure, dependable
connection, with NEW contact fingers special designed for these high speeds.
Simply press the built-in one-touch latch button to unlock the connector. The soft
UltraFlex jacket protects the cable from bends and deformation damage.
DisplayPort™ supported (Gaming) PC or Laptop to an (Ultra) High Resolution
Monitor or other DisplayPort™ supported device. DisplayPort™ 2.1 UHBR10/13.5/20
up till 80 Gbps, also has support for Display Stream Compression 1.2 (DSC), Forward
Error Correction, and extends the maximum number of inline audio channels to
32. It features locking DisplayPort™ connectors providing a secure, dependable
connection, with NEW contact fingers special designed for these high speeds.
Simply press the built-in one-touch latch button to unlock the connector. The soft
UltraFlex jacket protects the cable from bends and deformation damage.