ASUS VP227HF computer monitor 54.5 cm (21.4") 1920 x 1080 pixels Full HD LCD Black
Product code:
90LM0880-B01O71
Brand:
ASUS
Product name:
VP227HF
GTIN (EAN/UPC):
4711387948576, 0197105948570, 197105948570, 0197105948600, 197105948600
Bullet Points ASUS VP227HF computer monitor 54.5 cm (21.4") 1920 x 1080 pixels Full HD LCD Black:
- 21.45-inch Full HD (1920x1080) frameless design with 178° wide viewing angle panel
- SmoothMotion 100Hz refresh rate and 1ms MPRT delivers a seamless, tear-free visual experience by enabling VRR (variable refresh rate)
- ASUS DisplayWidget Center is an app that allows you to tweak monitor settings with a mouse instead of using the buttons on the monitor
- VESA wall-mountable to save on desktop space
- ASUS Eye Care monitors feature TÜV Rheinland-certified Flicker-free and Low Blue Light technologies to ensure a comfortable viewing experience
Long product name ASUS VP227HF computer monitor 54.5 cm (21.4") 1920 x 1080 pixels Full HD LCD Black:
21.45" VA Full HD 1920 x 1080, 4000:1, 1073.7M, 100Hz, 1ms MPRT, HDMI, VGA, 3.5 mm, 9.97W
ASUS VP227HF computer monitor 54.5 cm (21.4") 1920 x 1080 pixels Full HD LCD Black:
ASUS VP227HF Eye Care Gaming Monitor – 22-inch (21.45-inch viewable), Full HD, 99% sRGB, Frameless, 100Hz, Adaptive-Sync, 1ms MPRT, HDMI, Low Blue Light, Flicker Free, Wall Mountable
SMOOTH YOUR WORK & PLAY
ASUS VP227HF Eye Care Gaming Monitor features 21.45-inch VA panel with Full HD (1920 x 1080) resolution, providing 178° wide viewing angle panel and vivid image quality. With fast 100Hz refresh rate and Adaptive-Sync technology to eliminate screen tearing and choppy frame rates for the smoother-than-ever experience. It also features TÜV Rheinland-certified Flicker-free and Low Blue Light technologies to ensure a comfortable viewing experience.
SMOOTH YOUR WORK & PLAY
ASUS VP227HF Eye Care Gaming Monitor features 21.45-inch VA panel with Full HD (1920 x 1080) resolution, providing 178° wide viewing angle panel and vivid image quality. With fast 100Hz refresh rate and Adaptive-Sync technology to eliminate screen tearing and choppy frame rates for the smoother-than-ever experience. It also features TÜV Rheinland-certified Flicker-free and Low Blue Light technologies to ensure a comfortable viewing experience.