Catalog Object Cloud
TooQ

TooQ DB1703TNV-B monitor mount / stand 81.3 cm (32") Desk Black

Product code:
DB1703TNV-B
Brand:
TooQ
Product name:
DB1703TNV-B
GTIN (EAN/UPC):
8433281012035
Bullet Points TooQ DB1703TNV-B monitor mount / stand 81.3 cm (32") Desk Black:
  • Supported screens: 17"-32"
  • VESA compliant: 75x75 and 100x100
  • Vertical positioning of screens
  • Maximum supported screen weight: 9 kg per arm
  • Tilt angle: +45°/-45
  • Swivel angle: +90°/-90
  • Rotation angle: +180°/-180° Rotation angle: +180°/-180
  • Frame height: 815 mm
  • Frame diameter: 35 mm
  • Base dimensions: 390x280 mm
  • Mount with pedestal, no installation required
  • Cable clamp system
  • Phone mount in the base
  • Colour: Black
  • Net weight: 3.58 kg. Gross weight: 4.38 kg
  • Packing dimensions: 445x296x77 mm
Long product name TooQ DB1703TNV-B monitor mount / stand 81.3 cm (32") Desk Black:
2x 10 kg, 17" - 32", -45° - 45°, -90° - 90°, -180° - 180°, VESA, 3.18 kg
TooQ DB1703TNV-B monitor mount / stand 81.3 cm (32") Desk Black:
Desk mount for 2 screens 17"-32"