Catalog Object Cloud
ADATA

ADATA Premier Pro 128 GB MicroSDXC UHS-I Class 10

Product code:
AUSDX128GUI3V30SA2-RA1
Brand:
ADATA
Product name:
Premier Pro
GTIN (EAN/UPC):
4710273771335
Bullet Points ADATA Premier Pro 128 GB MicroSDXC UHS-I Class 10:
  • Waterproof : meet IPX7 standards (1 meter water immersion for up to 30 minutes)
  • Shockproof : survive extreme vibration, drops, bending, and twisting
  • X-ray proof : meet ISO7816-1 standards for safe passage through airport security
  • Magnet proof : comply with EMC IEC61000-4-2 standards
  • Temperature resistant : endure extreme temperatures from -25°C to 85°C
Warranty:
Lifetime
Long product name ADATA Premier Pro 128 GB MicroSDXC UHS-I Class 10:
128GB, MicroSDXC, UHS-I U3 V30S(R100MB/s), Retail, W/1 Adapter
ADATA Premier Pro 128 GB MicroSDXC UHS-I Class 10:
Premier Pro microSDXC/SDHC UHS-I memory cards are designed for dash recorders and motion cameras, perfect for repeated write/overwrite tasks such as daily in-car recording. They also meet the A2 standard for quicker and smoother execution of APPs. Being V30 (Video Speed Class) qualified, they can record at a minimum speed of 30MB per second. To ensure consistent high quality, Premier Pro microSDXC/SDHC UHS-I memory cards are waterproof, shockproof, X-ray proof, and extreme temperature resistant, accompanying you on journeys even in harsh environments.

Roam freely with all-round protective design

Premier Pro microSDXC/SDHC UHS-I memory cards support automatic error correcting code (ECC). They also pass rigorous waterproof, shockproof, X-ray proof, anti-static, and extreme temperature testing for rugged durability and reliable protection.

A2 qualified - for faster app performance

If you are an Android smartphone/tablet user, A2-qualified Premier Pro microSDXC/SDHC UHS-I memory cards (16GB-512GB) can help to install and run apps faster. With Android 6.0/7.0, users are able to choose microSD cards as adaptable storage not just for static content such as photos and video, but also for apps. This helps expand smartphone internal storage for more exciting mobile usage.

UHS-I U3 meets V30 for faster video recording

Implementing high speed UHS-I U3 specifications, Premier Pro microSDXC/SDHC UHS-I memory cards support high definition Full HD, 3D, and 4K Ultra HD video recording. They meet V30 (Video Speed Class) specs, meaning they can record a minimum 30MB of video per second - ideal for dash recorders and motion cameras.

Large Capacity for Non-Stop Capture

These robust high performance cards are available in 16GB, 32GB, 64GB, 128GB, 256GB and 512GB. They can store up to 3830 minutes of Full HD video, providing you with great coverage for extended trips and other recording or photographic capture needs.