Catalog Object Cloud
Thrustmaster

Thrustmaster TMX Force Feedback Black Steering wheel PC, Xbox One

Product code:
4460136
Brand:
Thrustmaster
Product name:
TMX Force Feedback
GTIN (EAN/UPC):
3362934402211
Bullet Points Thrustmaster TMX Force Feedback Black Steering wheel PC, Xbox One:
  • Steering wheel PC, Xbox One Menu button
  • Wired
  • Black
Long product name Thrustmaster TMX Force Feedback Black Steering wheel PC, Xbox One:
RacingWheel TMX Force Feedback, 33 x 32 x 30 cm, 5.1 kg
Thrustmaster TMX Force Feedback Black Steering wheel PC, Xbox One:
- OFFICIAL RACING SIMULATOR DESIGNED FOR XBOX ONE and WINDOWS
- 900° force feedback racing wheel
- Realistic 11”/28 cm wheel
- Large pedal set included

Realistic “competition” wheel design
11”/28 cm in diameter, with an ergonomic design perfectly adapted for all racing games(GT, F1, NASCAR, RALLY, etc.)
Rubber-coated wheel grips
2 large, wheel-mounted sequential paddle shifters
5”/13 cm tall – 100% metal – Tact switch with life cycle exceeding 500,000 activations
Built-in official buttons for Xbox One: Xbox Guide button, View and Menu
Switch between the game and the system, navigate through the system’s menus, access social functions, etc.
Comprehensive driving gear
12 action buttons + 1 directional pad

900° force feedback base
Drive system with adjustable force feedback lets you feel every detail while you’re racing
(the road or track’s relief, loss of tire grip, braking, bumps and impacts, etc.).
Rotation angle adjustable from 270° to 900°!
Very precise wheel: optical reading with 12-bit resolution
(i.e. 4,096 values on the wheel’s steering axis)
Mixed belt-pulley and gears system (smoother, more fluid and less noisy than helical gears)
with metal ball-bearing axle (for enhanced sturdiness)
Internal memory and upgradeable firmware
Robust and versatile attachment system, compatible with all mounts (desks, tables, etc.)
Compatible with the T3PA* and T3PA-PRO* pedal sets (Thrustmaster 3 Pedals Add-on)
Compatible with the Thrustmaster TH8A* shifter

Xbox One certified embedded software
- Official embedded software: the racing wheel is automatically recognized by the Xbox One
- Compatible in the console’s menus
- Compatible with all Xbox One racing games supporting racing wheels