Catalog Object Cloud
AISENS

AISENS ASUC-9P001-GR laptop dock/port replicator Wired Thunderbolt 3 Grey

Product code:
ASUC-9P001-GR
Brand:
AISENS
Product name:
ASUC-9P001-GR
GTIN (EAN/UPC):
8436574706260
Bullet Points AISENS ASUC-9P001-GR laptop dock/port replicator Wired Thunderbolt 3 Grey:
  • This multi-function product incorporates an aluminum casing making it very light, very small in size, modern in design and easy to transport.
  • It is excellent for connecting expansion accessories to computers with a USB-C interface.
  • Turn your laptop into a powerful workstation wherever you are.
  • Connect a display via the HDMI port with a resolution of up to 3840x2160@30Hz, power a laptop or tablet via the USB-C PD port up to 100W; Ethernet port allows you to reliably access a wired network; Connect mouse, keyboard, external hard drive, etc. and power your smartphone, e-book reader, etc. using the USB type A ports; You can also read memory cards and connect your headphones/microphone to talk or listen to your favorite music.
  • You will never have to carry multiple single-function adapters again!
Long product name AISENS ASUC-9P001-GR laptop dock/port replicator Wired Thunderbolt 3 Grey:
ASUC-9P001-GR – USB-C Dock 9 in 1, USB-C to 1xHDMI, 1xRJ45, 3xUSB, 1xPD, 1xAudio, 1xSD, 1xMicro SD, Grey, 15cm