Catalog Object Cloud
Nanocable

Nanocable 10.15.0302 HDMI cable 1.8 m HDMI Type A (Standard) Black

Product code:
10.15.0302
Brand:
Nanocable
Product name:
10.15.0302
GTIN (EAN/UPC):
8433281000698
Bullet Points Nanocable 10.15.0302 HDMI cable 1.8 m HDMI Type A (Standard) Black:
  • Up to 340 MHz bandwidth (10, 2Gbps)
  • High quality connectors armored in gold. Multiple shielding formed by 128 stranded wire and aluminum foil for maximum reduction of potential interference. Manufactured with copper conductors (copper OFC - Oxygen Free Copper - 99.99%) of high quality that guarantees the maximum quality of transmission.
  • Digital projection WQXGA (2560 X 1600) resolution.
  • Rates of refresh rate to 120 Hz frame.upports DOLBY True-HD and DTS-HD
  • 8 channels of decompression of digital audio at 192 kHz with 24 bits rate.
  • Color 24 bits, 30bits, 25bits and 48bits deep
  • Itupports high-bandwidth digital content protection
  • Length: 1.8 m
  • Color: Black
  • RoHS
  • Performance test: 100% tested
Long product name Nanocable 10.15.0302 HDMI cable 1.8 m HDMI Type A (Standard) Black:
High speed HDMI cable, A/M-A/M, black, 1.8m
Nanocable 10.15.0302 HDMI cable 1.8 m HDMI Type A (Standard) Black:
HDMI cable V1.3b, full 1080P(cat. 2) resolution, type A male on both ends