Catalog Object Cloud
i-tec

i-tec Metal USB-C Nano 2x Display Docking Station with PD 100 W + Charger 100W

Product code:
C31NANOHDM2D100
Brand:
i-tec
Product family:
Metal
Product name:
USB-C Metal Nano 2x Display Docking Station with PD 100 W + Charger 100W
GTIN (EAN/UPC):
8595611707155
Bullet Points i-tec Metal USB-C Nano 2x Display Docking Station with PD 100 W + Charger 100W:
  • Small metal USB-C dock that can connect up to two external monitors
  • Brushed aluminum construction ensures the dock is durable enough to withstand frequent travel
  • 2x HDMI supporting up to two extended 4K/60Hz displays
  • 2x USB 3.2 (5Gbps), 2x USB 2.0 and 1x USB-C port allow you to easily connect your USB devices and peripherals
  • GLAN Ethernet supports network speeds of 10/100/1000 Mbps, providing robust and high-speed internet connectivity
  • The docking station supports up to 100W of power to a connected laptop or tablet
  • Note: 100W power supply included
Long product name i-tec Metal USB-C Nano 2x Display Docking Station with PD 100 W + Charger 100W:
USB-C Metal Nano 2x Display Docking Station with PD 100 W + Charger 100W
i-tec Metal USB-C Nano 2x Display Docking Station with PD 100 W + Charger 100W:
Small metal USB-C docking station capable of supporting up to two external monitors simultaneously*. Simply connect your laptop or tablet (no need to install drivers) and reap the benefits of quick USB data transfer and connection to the internet via a LAN port. And of course, the docking station can also power your laptop with up to 100 W, meaning you will be able to charge all laptops and tablets that support charging via USB-C (USB-C Power Delivery).

Brushed aluminium body grants the docking station sufficient durability and resilience even during frequent travel. The integrated USB-C cable is sufficiently long for comfortable connection even if the USB-C port is located in the upper portion of the screen frame (typical for hybrid laptops/tablets).

The docking station is also fully compatible with tablets and laptops featuring a Thunderbolt 3/4 port.

- Connect up to two external monitors.
- Power delivery: up to 100 W
- Fitted with two HDMI ports
- 2x USB 3.2 (5 Gbps), 2x USB 2.0 and 1x USB-C ports will allow you to easily connect your USB devices and peripherals.
- Gigabit Ethernet RJ-45 provides reliable, robust and high-speed Internet connection supporting 10/100/1000 Mbps speeds
- Supports Windows 10/11, macOS, Android, Chrome OS and Linux

CHARGER

This universal USB-C power adapter with power of 100 W is a great choice for powering any laptop or other device equipped with a USB-C connector that supports USB-C Power Delivery with a maximum power demand of 100 W.

The voltage is set automatically according to the USB Power Delivery specification 2.0 v1.2 in the individual profiles in following steps: 5 V / 9 V / 12 V / 15 V / 19 V / 20 V with max. 5 A current consumption. The power adapter is lightweight and very portable; it is equipped with intelligent current overload, overvoltage, short circuit and overheating protection.

* macOS does not support Multi Stream Transport (MST) technology, meaning that when connected to a device running macOS, both connected external monitors will display the same image.