Catalog Object Cloud
COUGAR

COUGAR Airface Midi Tower Black

Product code:
385ZD10.0002
Brand:
COUGAR
Product name:
Airface
GTIN (EAN/UPC):
4710483774959, 0192554005348, 192554005348
Bullet Points COUGAR Airface Midi Tower Black:
  • Midi Tower PC Gaming
  • ATX, CEB, EATX, micro ATX, Mini-ITX
  • Supported HDD sizes: 2.5,3.5" SSD form factor: 2.5"
  • Number of 2.5" bays: 3 Number of 3.5" bays: 2
  • Side window Illumination Multi Tempered glass panel(s) Anti-dust filter
  • Black
Long product name COUGAR Airface Midi Tower Black:
Mini ITX / Micro ATX / ATX / CEB / E-ATX, 230 x 491 x 386 mm, 6.47 kg
COUGAR Airface Midi Tower Black:
AIRFACE
Perforated Design for Unobstructed Ventilation
Airface features a perforated front panel for powerful airflow. It is a 230mm wide-body design mid-tower case that offers abundant space for a CPU cooler, cable management, compatibility for an E-ATX motherboard, and high-end graphic cards up to 330mm. It’s an upgrade in every aspect compared to the past gaming cases.

Aesthetic and Functional
The innovative quick slide dust filter is a highly functional feature that merges aesthetically. Stylish design at the edges offers you uniqueness that no one can compare. You can easily slide off the dust filter without removing the front panel.

Unbeatable Cooling Performance
The airflow panel is forged from premium metal and perforated with 5.0mm diameter holes. Providing extensive fresh air intake that brings you unbeatable cooling performance.

Abundant Space for High-end Components
Airface RGB’s 230mm wide-body design allows much larger interior space with better cooling performance and cable management. It can surely fit an E-ATX motherboard, a 330mm graphic card, two 3.5” HDDs and two 2.5” SSDs, which allows for the most extreme system builds.

Strong Cooling Performance
Airface RGB’s interior space supports up to five fans, a 280mm water cooling radiator, and a 190mm height CPU cooler. This immense cooling potential refrains overheating on your critical components.