MSI GeForce RTX 5070 12G VENTUS 2X OC NVIDIA 12 GB GDDR7
Product code:
GEFORCE RTX 5070 12G VENTUS 2X OC
Brand:
MSI
Product name:
GeForce RTX 5070 12G VENTUS 2X OC
GTIN (EAN/UPC):
4711377308229, 0824142405727, 824142405727
Bullet Points MSI GeForce RTX 5070 12G VENTUS 2X OC NVIDIA 12 GB GDDR7:
- Powered by the NVIDIA Blackwell architecture and DLSS 4
- SFF-Ready Enthusiast GeForce Card
- Core Clock:
- Extreme Performance: 2557 MHz (MSI Center)
- Boost: 2542 MHz
- TORX Fan 5.0: Fan blades linked by ring arcs work to stabilize and maintain high-pressure airflow
- Nickel-plated Copper Baseplate: Heat from the GPU and memory is swiftly captured by a nickel-plated copper baseplate and transferred
- Core Pipe feature a square design to maximize contact with the GPU baseplate for optimal thermal management
- Metal Backplate: A sturdy metal backplate strengthens the graphics card while the airflow vent design reduces excess heat
- MSI Center: The exclusive MSI Center software lets you monitor, tweak and optimize MSI products in real-time
- Afterburner software takes full control with the most recognized and widely used graphics card overclocking software in the world
Long product name MSI GeForce RTX 5070 12G VENTUS 2X OC NVIDIA 12 GB GDDR7:
NVIDIA GeForce RTX 5070, 12GB GDDR7, 192 bit, PCI Express x16 5.0, 1 x HDMI (2.1b), 3 x DP (2.1b), CUDA, DirectX 12 Ultimate, OpenGL 4.6, 250W
MSI GeForce RTX 5070 12G VENTUS 2X OC NVIDIA 12 GB GDDR7:
TAKE THE ESSENTIALS
VENTUS focuses on the essentials to tackle any challenge. Its efficient thermal solution is encased in a resilient enclosure with a neutral aesthetic, allowing this sleek graphics card to integrate seamlessly into any build.
VENTUS focuses on the essentials to tackle any challenge. Its efficient thermal solution is encased in a resilient enclosure with a neutral aesthetic, allowing this sleek graphics card to integrate seamlessly into any build.