ASUS Zenbook 14 OLED UX3402VA-KM004W Intel® Core™ i5 i5-1340P Laptop 35.6 cm (14") WQXGA+ 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Blue
Product code:
90NB10G1-M007K0
Brand:
ASUS
Product family:
Zenbook
Product series:
14 OLED
Product name:
UX3402VA-KM004W
GTIN (EAN/UPC):
4711387059746, 0197105059740, 197105059740
Bullet Points ASUS Zenbook 14 OLED UX3402VA-KM004W Intel® Core™ i5 i5-1340P Laptop 35.6 cm (14") WQXGA+ 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Blue:
- Windows 11 Home 64-bit
- Intel Core i5-1340P (12MB Cache)
- 35.6 cm (14") WQXGA+ 2880 x 1800 OLED
- 16GB LPDDR5-SDRAM (1 x 16) & 512GB SSD
Long product name ASUS Zenbook 14 OLED UX3402VA-KM004W Intel® Core™ i5 i5-1340P Laptop 35.6 cm (14") WQXGA+ 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Blue:
Intel Core i5-1340P (12MB Cache), 16GB LPDDR5-SDRAM, 512GB SSD, 35.6 cm (14") WQXGA+ 2880 x 1800 OLED, Intel Iris Xe Graphics, WLAN, Webcam, Windows 11 Home 64-bit
ASUS Zenbook 14 OLED UX3402VA-KM004W Intel® Core™ i5 i5-1340P Laptop 35.6 cm (14") WQXGA+ 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Blue:
Power and Elegance, Reimagined
The powerful and compact Zenbook 14 OLED is just 16.9 mm slim and 1.39 kg1 light, with a breathtaking new design that’s timelessly elegant yet totally modern. You’ll experience perfect visuals from the expansive 16:10 2.8K OLED HDR NanoEdge touchscreen2,3,4, a color-accurate up to 550-nit screen that’s PANTONE® Validated and has a cinema-grade 100% DCI-P3 gamut. 16 GB RAM and 1 TB PCIe 4.0 SSD deliver superb performance, and there’s a long-lasting 75 Wh battery. For extraordinary sound, there’s a Dolby Atmos sound system powered by a smart amplifier. The user-centric design includes one-touch login with a fingerprint sensor on the power button, the new ASUS ErgoSense keyboard, and the efficient ASUS NumberPad 2.0. The bold new lid design is inspired by timeless Kintsugi craftsmanship, and it’s available in two fresh new colors: Ponder Blue and Aqua Celadon. Zenbook 14 OLED is the new benchmark for portable perfection.
MOBILITY
Portable perfection
Designed for a sublime on-the-go experience, Zenbook 14 OLED packs a premium specification and a full set of I/O ports into a compact, slim and lightweight all-aluminum chassis that’s ready to go with you anywhere. Say hello to your new favorite traveling companion.
BATTERY
Non-stop stamina
There’s no need to panic if power outlets are in short supply: Zenbook 14 OLED’s long-lasting 75 Wh battery can keep you productive.
PERFORMANCE
Powerfully productive
Whatever you need to do, Zenbook 14 OLED is primed and ready, featuring all the multitasking power of the latest 13th Gen Intel® Core™ i7 Processor combined with 16 GB RAM and Intel Iris® Xe graphics. Ultrafast PCIe 4.0 x4 SSDs take care of your storage needs, and the latest WiFi 6E (802.11ax) gives you gigabit-class wireless connections.
ASUS INTELLIGENT PERFORMANCE TECHNOLOGY
The ultimate performance boost
ASUS Intelligent Performance Technology (AIPT) is an ultra-efficient thermal design and power-saving solution. It uses ASUS exclusive algorithms combined with between five and nine smart sensors, an aerodynamic IceBlades fan design and a 65-watt power supply to intelligently increase CPU performance with improved stability, while allowing all-day battery life and a quieter and cooler laptop. With ASUS Intelligent Performance Technology, your laptop can run in high-performance status as long as you need.
WiFi CONNECTIVITY
Fine-tuned with ASUS WiFi Master Premium technology
ASUS offers a comprehensive range of wireless connectivity solutions. WiFi 6E is the latest and fastest WiFi standard, and Zenbook 14 OLED enhances its performance even further with ASUS WiFi Master Premium technology. This includes ASUS WiFi Stabilizer, which gives your WiFi connections rock-solid stability, and WiFi Stabilizer to filter out wireless interference, so you’ll always enjoy the fastest possible speeds. Additionally, WiFi SmartConnect automatically selects the best WiFi source, so Zenbook 14 OLED connects seamlessly to the best WiFi signal and known mobile hotspots.
DISPLAY
See more, beautifully
The expansive 16:10 2.8K OLED NanoEdge touchscreen on Zenbook 14 OLED delivers incredibly detailed visuals with ultra-vivid colors. The NanoEdge design has ultra-slim bezels and a 90% screen-to-body ratio, which in turn gives Zenbook 14 OLED its svelte and compact form factor. For superb color accuracy, the display is PANTONE® Validated, and the DisplayHDR™ True Black 500 certification means it displays the deepest possible blacks. It also cares for your eyes during long screen sessions, with low blue-light levels that are certified by both SGS and TÜV Rheinland.
ASUS OLED DISPLAY
An OLED cinema in your hands
Zenbook 14 OLED’s display has a best-in-class color gamut. It reproduces colors with superb real-life accuracy for professional-grade visuals, making it perfect for professional and creative work, or anyone who simply wants to enjoy the very best color fidelity. An OLED display, due to the nature of the special organic light-emitting compounds it uses, reduces harmful blue light by up to 70%7 compared to LCD displays, making it extra gentle on your eyes to reduce the risk of retinal damage.
AUDIO
Break the sound barrier
For unrivaled audio quality, Zenbook 14 OLED has a Dolby Atmos stereo sound system that’s certified by the audio experts at Harman Kardon. It delivers powerful, immersive sound that’s crystal-clear, with the multi-dimensional soundscape of Dolby Atmos. It immerses you in your favorite entertainment with sound that moves all around you with breathtaking realism in music, movies and TV.
Smart Amp — 350% louder sound, zero distortion
The volume-enhancing, distortion-suppressing dual-channel smart amplifier is equipped with a powerful DSP chip that can drive the twin speakers at the maximum volume possible while preventing long-term damage to the sensitive speaker voice coils. Creating or listening to audio in your videos, movies, music or games has never sounded better!
KEYBOARD AND TOUCHPAD
Brilliantly nuanced ErgoSense keyboard and touchpad
It’s our mission at ASUS to elevate human interaction with technology to a higher and more intuitive level than ever before. The latest ASUS ErgoSense keyboard and touchpad are engineered to enable an unrivaled input experience that’s in harmony with how you move, feel and touch. Your comfort is our highest priority. That’s why the ErgoSense keyboard has an incredibly satisfying feel, with the optimum bounce and travel calculated with fine-tuned precision. Scrolling on our ErgoSense touchpad is just like touching silk. Its surface has a special low-friction coating that’s also fingerprint resistant, keeping your work area as clean as new.
Experience the ErgoSense keyboard and touchpad, and you’ll soon find yourself cruising effortlessly through your work.
Full-sized keyboard
19.05 mm
It’s time to say hello to ErgoSense, and goodbye to cramped laptop keyboards! The full-size 19.05 mm key pitch is the same as a desktop keyboard, so you can whizz through your work with superb typing comfort and accuracy.
Dished key caps
0.2 mm
The 0.2 mm key-cap dish is designed to match the shape of your fingertips. The smooth-edged indent is carefully crafted for a comfortable yet precise feel, so your fingers are gently guided to the ideal contact point with the keys.
Long key travel
1.4 mm
Good tactile feedback is important to let you know that your key press has been registered. The long 1.4 mm key travel lets you type without having to use too much force. And underneath the key, there’s a rubber dome crafted by keyboard experts here at ASUS. It guarantees your click force is met with just the right tactile bump you need for a nice grip.
Ultra-smooth touchpad
The hydrophobic coating applied to our touchpad has a high water-contact angle. This means the nanotech-like surface provides smoother feedback for every scrolling movement. It’s like touching silk!
Anti-fingerprint touchpad
We apply a high-end PVD anti-fingerprint coating that ensures excellent resistance to wear and tear. This coating also makes the surface really easy to clean. And even after more than 10,000 slides, the touchpad will still be as smooth as new.
USER EXPERIENCE
Thoughtful design
We go the extra mile to give you a more effortless and joyful experience, at work or play.
Dedicated function keys
Pressing F9 toggles the mic on or off, and the F10 key controls the webcam shield.
One-touch login
The fingerprint sensor integrated into the power button allows easy and secure one-touch login.
ASUS NumberPad 2.09
For easy number-crunching, the touchpad includes the ASUS NumberPad 2.0 numeric keypad.
WEBCAM
Real-time webcam image optimization
ASUS 3D Noise Reduction (3DNR) Technology and the new webcam effects in MyASUS take your video-calling experience to the next level. 3DNR significantly upgrades the webcam image clarity, with a unique algorithm that sharpens images and performs real-time de-noising to make sure everything looks crisp and clear during video calls. The webcam effects in MyASUS add several useful image-processing features, including Background Blurring for enhanced privacy; Lighting Optimization to keep faces out of shadow; Motion Tracking to always keep you center-frame; and Eye Tracking to reduce the effect of your eyes wandering away from the camera.
NOISE CANCELATION
Next-level AI noise-canceling audio technology
With the increase of remote work and video conferences, we’ve implemented ASUS AI noise-canceling audio technology to ensure the best experience. This employs machine learning in order to isolate unwanted noise from human speech. The ClearVoice Mic feature in the MyASUS app can filter out ambient noise, and normalize all individual voices in Multi-presenter mode from different positions for optimum group conference-call quality. The ClearVoice Speaker feature filters out all ambient noise apart from human speech — so you’ll hear what everyone else is saying.
Try the demo to experience the amazing difference in different environment that ASUS AI noise-canceling technology can make.
CONNECTIVITY
Convenient connections
Zenbook 14 OLED is packed with all the I/O ports you need for easy connectivity to your devices and peripherals. The latest ultrafast Thunderbolt™ 4 USB-C® ports support fast charging, 4K UHD external displays and up to 40 Gbps10 data transfers, and there’s also an HDMI® port and a USB 3.2 Gen 2 Type-A port alongside a microSD card reader. Communications and audio I/O are taken care of by the convenient audio combo jack.
EASY CHARGE
USB-C® Easy Charge11: Power anytime, anywhere
USB-C® Easy Charge support means that your Zenbook 14 OLED can be used with a wide range of standard 5-20V USB-C® chargers. You can enjoy ultrafast charging with any PD (Power Delivery) certified charger, including the 65-watt fast-charge adapter supplied with Zenbook 14 OLED, or juice up your device on the go with airline chargers, portable chargers or power banks!
SOFTWARE
Truly personalized workflow
MyASUS hosts a collection of handy ASUS apps and tools that help you get more out of your laptop, and the powerful GlideX is a cross-device screen-sharing solution. Optimize your laptop’s performance and boost your productivity with ASUS apps!
MyASUS
Your PC just got better
MyASUS provides easy access to ASUS apps that are designed to help you maintain your system, update your software, optimize your PC’s performance, and contact ASUS for after-sales service and support.
GlideX
Your on-the-go work and play space
GlideX is a cross-device screen-sharing solution that uses wired or wireless connections to give you a bigger and better space for work and play. With Screen Mirror you can project your device’s screen to PC for easier keyboard input on a bigger space; with Screen Extend you can create more space turning your tablet into a secondary display on the go. GlideX optimizes your workflow in the blink of an eye!
The powerful and compact Zenbook 14 OLED is just 16.9 mm slim and 1.39 kg1 light, with a breathtaking new design that’s timelessly elegant yet totally modern. You’ll experience perfect visuals from the expansive 16:10 2.8K OLED HDR NanoEdge touchscreen2,3,4, a color-accurate up to 550-nit screen that’s PANTONE® Validated and has a cinema-grade 100% DCI-P3 gamut. 16 GB RAM and 1 TB PCIe 4.0 SSD deliver superb performance, and there’s a long-lasting 75 Wh battery. For extraordinary sound, there’s a Dolby Atmos sound system powered by a smart amplifier. The user-centric design includes one-touch login with a fingerprint sensor on the power button, the new ASUS ErgoSense keyboard, and the efficient ASUS NumberPad 2.0. The bold new lid design is inspired by timeless Kintsugi craftsmanship, and it’s available in two fresh new colors: Ponder Blue and Aqua Celadon. Zenbook 14 OLED is the new benchmark for portable perfection.
MOBILITY
Portable perfection
Designed for a sublime on-the-go experience, Zenbook 14 OLED packs a premium specification and a full set of I/O ports into a compact, slim and lightweight all-aluminum chassis that’s ready to go with you anywhere. Say hello to your new favorite traveling companion.
BATTERY
Non-stop stamina
There’s no need to panic if power outlets are in short supply: Zenbook 14 OLED’s long-lasting 75 Wh battery can keep you productive.
PERFORMANCE
Powerfully productive
Whatever you need to do, Zenbook 14 OLED is primed and ready, featuring all the multitasking power of the latest 13th Gen Intel® Core™ i7 Processor combined with 16 GB RAM and Intel Iris® Xe graphics. Ultrafast PCIe 4.0 x4 SSDs take care of your storage needs, and the latest WiFi 6E (802.11ax) gives you gigabit-class wireless connections.
ASUS INTELLIGENT PERFORMANCE TECHNOLOGY
The ultimate performance boost
ASUS Intelligent Performance Technology (AIPT) is an ultra-efficient thermal design and power-saving solution. It uses ASUS exclusive algorithms combined with between five and nine smart sensors, an aerodynamic IceBlades fan design and a 65-watt power supply to intelligently increase CPU performance with improved stability, while allowing all-day battery life and a quieter and cooler laptop. With ASUS Intelligent Performance Technology, your laptop can run in high-performance status as long as you need.
WiFi CONNECTIVITY
Fine-tuned with ASUS WiFi Master Premium technology
ASUS offers a comprehensive range of wireless connectivity solutions. WiFi 6E is the latest and fastest WiFi standard, and Zenbook 14 OLED enhances its performance even further with ASUS WiFi Master Premium technology. This includes ASUS WiFi Stabilizer, which gives your WiFi connections rock-solid stability, and WiFi Stabilizer to filter out wireless interference, so you’ll always enjoy the fastest possible speeds. Additionally, WiFi SmartConnect automatically selects the best WiFi source, so Zenbook 14 OLED connects seamlessly to the best WiFi signal and known mobile hotspots.
DISPLAY
See more, beautifully
The expansive 16:10 2.8K OLED NanoEdge touchscreen on Zenbook 14 OLED delivers incredibly detailed visuals with ultra-vivid colors. The NanoEdge design has ultra-slim bezels and a 90% screen-to-body ratio, which in turn gives Zenbook 14 OLED its svelte and compact form factor. For superb color accuracy, the display is PANTONE® Validated, and the DisplayHDR™ True Black 500 certification means it displays the deepest possible blacks. It also cares for your eyes during long screen sessions, with low blue-light levels that are certified by both SGS and TÜV Rheinland.
ASUS OLED DISPLAY
An OLED cinema in your hands
Zenbook 14 OLED’s display has a best-in-class color gamut. It reproduces colors with superb real-life accuracy for professional-grade visuals, making it perfect for professional and creative work, or anyone who simply wants to enjoy the very best color fidelity. An OLED display, due to the nature of the special organic light-emitting compounds it uses, reduces harmful blue light by up to 70%7 compared to LCD displays, making it extra gentle on your eyes to reduce the risk of retinal damage.
AUDIO
Break the sound barrier
For unrivaled audio quality, Zenbook 14 OLED has a Dolby Atmos stereo sound system that’s certified by the audio experts at Harman Kardon. It delivers powerful, immersive sound that’s crystal-clear, with the multi-dimensional soundscape of Dolby Atmos. It immerses you in your favorite entertainment with sound that moves all around you with breathtaking realism in music, movies and TV.
Smart Amp — 350% louder sound, zero distortion
The volume-enhancing, distortion-suppressing dual-channel smart amplifier is equipped with a powerful DSP chip that can drive the twin speakers at the maximum volume possible while preventing long-term damage to the sensitive speaker voice coils. Creating or listening to audio in your videos, movies, music or games has never sounded better!
KEYBOARD AND TOUCHPAD
Brilliantly nuanced ErgoSense keyboard and touchpad
It’s our mission at ASUS to elevate human interaction with technology to a higher and more intuitive level than ever before. The latest ASUS ErgoSense keyboard and touchpad are engineered to enable an unrivaled input experience that’s in harmony with how you move, feel and touch. Your comfort is our highest priority. That’s why the ErgoSense keyboard has an incredibly satisfying feel, with the optimum bounce and travel calculated with fine-tuned precision. Scrolling on our ErgoSense touchpad is just like touching silk. Its surface has a special low-friction coating that’s also fingerprint resistant, keeping your work area as clean as new.
Experience the ErgoSense keyboard and touchpad, and you’ll soon find yourself cruising effortlessly through your work.
Full-sized keyboard
19.05 mm
It’s time to say hello to ErgoSense, and goodbye to cramped laptop keyboards! The full-size 19.05 mm key pitch is the same as a desktop keyboard, so you can whizz through your work with superb typing comfort and accuracy.
Dished key caps
0.2 mm
The 0.2 mm key-cap dish is designed to match the shape of your fingertips. The smooth-edged indent is carefully crafted for a comfortable yet precise feel, so your fingers are gently guided to the ideal contact point with the keys.
Long key travel
1.4 mm
Good tactile feedback is important to let you know that your key press has been registered. The long 1.4 mm key travel lets you type without having to use too much force. And underneath the key, there’s a rubber dome crafted by keyboard experts here at ASUS. It guarantees your click force is met with just the right tactile bump you need for a nice grip.
Ultra-smooth touchpad
The hydrophobic coating applied to our touchpad has a high water-contact angle. This means the nanotech-like surface provides smoother feedback for every scrolling movement. It’s like touching silk!
Anti-fingerprint touchpad
We apply a high-end PVD anti-fingerprint coating that ensures excellent resistance to wear and tear. This coating also makes the surface really easy to clean. And even after more than 10,000 slides, the touchpad will still be as smooth as new.
USER EXPERIENCE
Thoughtful design
We go the extra mile to give you a more effortless and joyful experience, at work or play.
Dedicated function keys
Pressing F9 toggles the mic on or off, and the F10 key controls the webcam shield.
One-touch login
The fingerprint sensor integrated into the power button allows easy and secure one-touch login.
ASUS NumberPad 2.09
For easy number-crunching, the touchpad includes the ASUS NumberPad 2.0 numeric keypad.
WEBCAM
Real-time webcam image optimization
ASUS 3D Noise Reduction (3DNR) Technology and the new webcam effects in MyASUS take your video-calling experience to the next level. 3DNR significantly upgrades the webcam image clarity, with a unique algorithm that sharpens images and performs real-time de-noising to make sure everything looks crisp and clear during video calls. The webcam effects in MyASUS add several useful image-processing features, including Background Blurring for enhanced privacy; Lighting Optimization to keep faces out of shadow; Motion Tracking to always keep you center-frame; and Eye Tracking to reduce the effect of your eyes wandering away from the camera.
NOISE CANCELATION
Next-level AI noise-canceling audio technology
With the increase of remote work and video conferences, we’ve implemented ASUS AI noise-canceling audio technology to ensure the best experience. This employs machine learning in order to isolate unwanted noise from human speech. The ClearVoice Mic feature in the MyASUS app can filter out ambient noise, and normalize all individual voices in Multi-presenter mode from different positions for optimum group conference-call quality. The ClearVoice Speaker feature filters out all ambient noise apart from human speech — so you’ll hear what everyone else is saying.
Try the demo to experience the amazing difference in different environment that ASUS AI noise-canceling technology can make.
CONNECTIVITY
Convenient connections
Zenbook 14 OLED is packed with all the I/O ports you need for easy connectivity to your devices and peripherals. The latest ultrafast Thunderbolt™ 4 USB-C® ports support fast charging, 4K UHD external displays and up to 40 Gbps10 data transfers, and there’s also an HDMI® port and a USB 3.2 Gen 2 Type-A port alongside a microSD card reader. Communications and audio I/O are taken care of by the convenient audio combo jack.
EASY CHARGE
USB-C® Easy Charge11: Power anytime, anywhere
USB-C® Easy Charge support means that your Zenbook 14 OLED can be used with a wide range of standard 5-20V USB-C® chargers. You can enjoy ultrafast charging with any PD (Power Delivery) certified charger, including the 65-watt fast-charge adapter supplied with Zenbook 14 OLED, or juice up your device on the go with airline chargers, portable chargers or power banks!
SOFTWARE
Truly personalized workflow
MyASUS hosts a collection of handy ASUS apps and tools that help you get more out of your laptop, and the powerful GlideX is a cross-device screen-sharing solution. Optimize your laptop’s performance and boost your productivity with ASUS apps!
MyASUS
Your PC just got better
MyASUS provides easy access to ASUS apps that are designed to help you maintain your system, update your software, optimize your PC’s performance, and contact ASUS for after-sales service and support.
GlideX
Your on-the-go work and play space
GlideX is a cross-device screen-sharing solution that uses wired or wireless connections to give you a bigger and better space for work and play. With Screen Mirror you can project your device’s screen to PC for easier keyboard input on a bigger space; with Screen Extend you can create more space turning your tablet into a secondary display on the go. GlideX optimizes your workflow in the blink of an eye!
Disclaimer ASUS Zenbook 14 OLED UX3402VA-KM004W Intel® Core™ i5 i5-1340P Laptop 35.6 cm (14") WQXGA+ 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Blue $90NB10G1-M007K0:
Weight might vary according to specifications.
The visual appearance of OLED displays may change over the product’s lifetime. This is expected behavior that can include image persistence or burn-in, where the display shows a faint remnant of an image even after a new image appears on the screen. This tends to occur only in extreme use cases, such as when a static, high-contrast image is continuously displayed for prolonged periods of time. ASUS laptops with an OLED display minimize this risk by setting Windows’s Dark mode as default, as well as shortening the idle time before the screen is turned off — both on mains (AC) and battery (DC) power. This dual approach minimizes the potential for burn-in to maximize the lifespan of your OLED display lifespan, and also reduces unnecessary power draw for optimal battery life. We also recommended adjust the brightness of your OLED display to complement the ambient lighting in your environment, rather than keeping the screen at maximum brightness at all times. You should also ensure that you have an animated, dark-background screensaver enabled in the Windows Settings tool.
The stated 2.8 mm width of the side bezel is the distance between the edge of the non-active screen display area and the inside edge of the case. If the case width is included, the side bezel width is 5.3 mm. Measured based on standard (anti-glare) display configuration. The top bezel width is 6.3 mm and the bottom bezel width is 10.91 mm.
Touchscreen is only available on models with a glass-covered display.
Battery tests conducted by ASUS on December 8, 2022 using the 1080p Video Playback scenario. Test configuration: Zenbook UX3402VA, IPS panel, Intel i5-1340P, 256 GB SSD, 8 GB RAM. Test settings: WiFi enabled but disconnected (not connected to any access point), Windows Power Plan set to Balanced, display brightness set to 150 cd/m2. Actual battery life may vary depending on product configuration, usage, operational conditions and power management settings. Battery life will decrease over the lifetime of the battery.
Compared to average LCD displays in the market, measuring energy emission of blue light in between 415-455 nm wavelength.
Compared to average LCD laptop panel. Average LCD display has 10 ms response time.
Please note that all versions of NumberPad only work with the Microsoft Windows operating system.
Unless otherwise stated, all performance claims are based on theoretical performance. Actual figures may vary in real-world situations.
The charging speed of a Power Delivery charger will match the connected adapter’s power output, up to a maximum of 100 watts. USB-C® Easy Charge provides 4.5-watt charging when connected to a non-Power Delivery charger, including most portable and USB Type-A to USB-C® chargers. Some portable chargers may not support such features, depending on the configuration.
Testing done on discrete parts, using soda-lime glass as comparative reference. Figures and tests provided by Corning.
The visual appearance of OLED displays may change over the product’s lifetime. This is expected behavior that can include image persistence or burn-in, where the display shows a faint remnant of an image even after a new image appears on the screen. This tends to occur only in extreme use cases, such as when a static, high-contrast image is continuously displayed for prolonged periods of time. ASUS laptops with an OLED display minimize this risk by setting Windows’s Dark mode as default, as well as shortening the idle time before the screen is turned off — both on mains (AC) and battery (DC) power. This dual approach minimizes the potential for burn-in to maximize the lifespan of your OLED display lifespan, and also reduces unnecessary power draw for optimal battery life. We also recommended adjust the brightness of your OLED display to complement the ambient lighting in your environment, rather than keeping the screen at maximum brightness at all times. You should also ensure that you have an animated, dark-background screensaver enabled in the Windows Settings tool.
The stated 2.8 mm width of the side bezel is the distance between the edge of the non-active screen display area and the inside edge of the case. If the case width is included, the side bezel width is 5.3 mm. Measured based on standard (anti-glare) display configuration. The top bezel width is 6.3 mm and the bottom bezel width is 10.91 mm.
Touchscreen is only available on models with a glass-covered display.
Battery tests conducted by ASUS on December 8, 2022 using the 1080p Video Playback scenario. Test configuration: Zenbook UX3402VA, IPS panel, Intel i5-1340P, 256 GB SSD, 8 GB RAM. Test settings: WiFi enabled but disconnected (not connected to any access point), Windows Power Plan set to Balanced, display brightness set to 150 cd/m2. Actual battery life may vary depending on product configuration, usage, operational conditions and power management settings. Battery life will decrease over the lifetime of the battery.
Compared to average LCD displays in the market, measuring energy emission of blue light in between 415-455 nm wavelength.
Compared to average LCD laptop panel. Average LCD display has 10 ms response time.
Please note that all versions of NumberPad only work with the Microsoft Windows operating system.
Unless otherwise stated, all performance claims are based on theoretical performance. Actual figures may vary in real-world situations.
The charging speed of a Power Delivery charger will match the connected adapter’s power output, up to a maximum of 100 watts. USB-C® Easy Charge provides 4.5-watt charging when connected to a non-Power Delivery charger, including most portable and USB Type-A to USB-C® chargers. Some portable chargers may not support such features, depending on the configuration.
Testing done on discrete parts, using soda-lime glass as comparative reference. Figures and tests provided by Corning.