Samsung Portable SSD T7 Touch 2TB - Black
Product code:
MU-PC2T0K/WW
Brand:
Samsung
Product name:
Portable SSD T7 Touch 2TB - Black
GTIN (EAN/UPC):
8806090195303, 0887276380919, 887276380919
Bullet Points Samsung Portable SSD T7 Touch 2TB - Black:
- EMI starts from 706.05/ month
- Fingerprint sensor and password protection - AES 256 bit hardware encryption
- Performance of up to 1050 MB/s, up to 9.5x faster than external HDD
- NVME interface and compatible with USB 3.2 (Gen 2, 10Gbps)
- Enlightening motion LED
Long product name Samsung Portable SSD T7 Touch 2TB - Black:
Portable SSD T7 Touch USB 3.2 2TB
Samsung Portable SSD T7 Touch 2TB - Black:
External storage, evolved
Whether you're carrying games, movies or sensitive work files, the Portable SSD T7 Touch gives you speed and security in a palm-sized package. Experience the next level of external storage.
Transfer in a flash
Transfer massive files within seconds with the incredible speed of USB 3.2 Gen2 on the T7 Touch. The embedded PCIe NVMe™ technology facilitates sequential read/write speeds of up to 1,050/1,000 MB/s, respectively, making the T7 Touch almost twice as fast as the T5.
Built strong and safe
Durable design
SSD stands for Solid State Drive, which means it's built with no moving parts. A sturdy metal body encases the immobile hardware, keeping your data intact from falls of up to 2 meters. And the T7 Touch is confidently backed by a 3-year limited warranty.
Secure with a touch
Keep your private files secure without sacrificing convenience. The built-in security options on the T7 Touch utilise the AES 256-bit encryption and give you the option of unlocking with a touch of your finger or with a password.
Enlightening motion LED
The T7 Touch features an LED square that illuminates to keep you informed of what your SSD is doing at a glance. Choose from classic black, stylish silver and three capacities to suit your needs: 500GB, 1TB or 2TB.
Sleek and compact style
Pocket-sized and slim, the lightweight body comes standard on the T7 Touch. Roughly the size of a credit card and weighing in at 58 grams, the solid aluminium unibody construction fits comfortably in the palm of your hand.
Management software
The T7 Touch comes embedded with upgraded software for PCs and Macs to help you set up a password and fingerprints and get the latest firmware updates. You can also download the mobile app for Android smartphones and tablets.
Multi-device compatibility
Access your files anytime, anywhere. The T7 Touch is compatible with PC, Mac, Android devices, gaming consoles and more. Included in the box are USB Type C-to-C and Type C-to-A cables for added convenience.
World's No. 1 Flash Memory
Experience the superior performance and reliability that you can only get from the world's number one brand for flash memory since 2002. All firmware and components, including Samsung's world-renowned DRAM and NAND, are produced in-house, allowing end-to-end integration for quality you can trust.
Whether you're carrying games, movies or sensitive work files, the Portable SSD T7 Touch gives you speed and security in a palm-sized package. Experience the next level of external storage.
Transfer in a flash
Transfer massive files within seconds with the incredible speed of USB 3.2 Gen2 on the T7 Touch. The embedded PCIe NVMe™ technology facilitates sequential read/write speeds of up to 1,050/1,000 MB/s, respectively, making the T7 Touch almost twice as fast as the T5.
Built strong and safe
Durable design
SSD stands for Solid State Drive, which means it's built with no moving parts. A sturdy metal body encases the immobile hardware, keeping your data intact from falls of up to 2 meters. And the T7 Touch is confidently backed by a 3-year limited warranty.
Secure with a touch
Keep your private files secure without sacrificing convenience. The built-in security options on the T7 Touch utilise the AES 256-bit encryption and give you the option of unlocking with a touch of your finger or with a password.
Enlightening motion LED
The T7 Touch features an LED square that illuminates to keep you informed of what your SSD is doing at a glance. Choose from classic black, stylish silver and three capacities to suit your needs: 500GB, 1TB or 2TB.
Sleek and compact style
Pocket-sized and slim, the lightweight body comes standard on the T7 Touch. Roughly the size of a credit card and weighing in at 58 grams, the solid aluminium unibody construction fits comfortably in the palm of your hand.
Management software
The T7 Touch comes embedded with upgraded software for PCs and Macs to help you set up a password and fingerprints and get the latest firmware updates. You can also download the mobile app for Android smartphones and tablets.
Multi-device compatibility
Access your files anytime, anywhere. The T7 Touch is compatible with PC, Mac, Android devices, gaming consoles and more. Included in the box are USB Type C-to-C and Type C-to-A cables for added convenience.
World's No. 1 Flash Memory
Experience the superior performance and reliability that you can only get from the world's number one brand for flash memory since 2002. All firmware and components, including Samsung's world-renowned DRAM and NAND, are produced in-house, allowing end-to-end integration for quality you can trust.