Catalog Object Cloud
Equip

Equip HDMI 2.1 Ultra High Speed Cable, 15m, AM/AM

Product code:
119386
Brand:
Equip
Product name:
HDMI 2.1 Ultra High Speed Cable, 15m, AM/AM
GTIN (EAN/UPC):
4015867228357
Bullet Points Equip HDMI 2.1 Ultra High Speed Cable, 15m, AM/AM:
  • HDMI 2.1 Compatible
  • Supports HDMI Ethernet Channel (HEC)
  • Bandwidth up to 48Gbps
  • Premium braided Cotton mesh
  • Aluminum casing
  • Supports video resolutions up to 8K/60Hz, 4K/120Hz
  • Up to 1536 kHz audio sampling rate
  • Dynamic HDR (HDR Dynamic Metadata)
  • Enhanced Audio Return Channel (eARC)
  • Variable Refresh Rate (VRR)
  • Quick Media Switching (QMS)
  • Quick Frame Transport (QFT)
  • Auto Low Latency Mode (ALLM)
  • Display Stream Compression (DSC)
Long product name Equip HDMI 2.1 Ultra High Speed Cable, 15m, AM/AM:
HDMI 2.1 Ultra High Speed Cable, 15m, AM/AM
Equip HDMI 2.1 Ultra High Speed Cable, 15m, AM/AM:
The Equip High Speed HDMI Cable not only brings superior audio and video experience but also provides bi-directional data streams. Connecting your HDMI equipments and HDMI-interfaced displays via this cable, you can enjoy the high quality online videos with ease. Also, the latest HDMI standard supports 3D over HDMI, and that means this cable can bring you 3D graphic vividly.

By supporting a maximum bandwidth of 48 Gbps, content up to 8K Ultra HD (7680 x 4320 @ 60 Hz) resolution can be displayed.