Catalog Object Cloud
Lindy

Lindy 1m USB 3.2 Type C Cable, 90° Right Angle, 10Gbps

Product code:
32018
Brand:
Lindy
Product name:
1m USB 3.2 Type C Cable, 90° Right Angle, 10Gbps
GTIN (EAN/UPC):
4002888320184
Bullet Points Lindy 1m USB 3.2 Type C Cable, 90° Right Angle, 10Gbps:
  • Entry level USB 3.2 Type C cable for home and small office applications
  • One USB Type C plug angled at 90°
  • Supports data rates of up to 10Gbps
  • Robust PVC housing with nickel-plated contacts
Warranty:
10 year
Long product name Lindy 1m USB 3.2 Type C Cable, 90° Right Angle, 10Gbps:
1m USB 3.2 Type C Cable, 90° Right Angle, 10Gbps
Lindy 1m USB 3.2 Type C Cable, 90° Right Angle, 10Gbps:
LINDY USB 3.2 Type C cables feature double shielded construction with copper conductors for premium performance and corrosion resistance. Nickel connectors and gold plated contacts maintain signal integrity and reliability.

USB cables with angled plugs protect the USB ports of your devices by reducing pressure and preventing cable breakage, making them ideal for confined spaces and hard-to-reach ports.

Data transfer speeds up to 10Gbps are supported for the quick and effortless transfer of large data volumes.

USB Type C features a reversible connector, so no matter which orientation the cable is inserted, a connection will always be found. This connector allows a fully bi-directional cable with automatic host and device negotiation.

USB 3.2 Type C, 90° Right Angle cables are available in the following lengths: 0.5m, 1m, 1.5m.