aiten data Sliding Shel Floor 800mm
Product code:
20.11.800
Brand:
aiten data
Product name:
Sliding Shel Floor 800mm
GTIN (EAN/UPC):
6940533543992
Bullet Points aiten data Sliding Shel Floor 800mm:
- 1.2 mm cold-rolled steel.
- Powder coating.
Long product name aiten data Sliding Shel Floor 800mm:
Sliding Shel Floor 800mm
aiten data Sliding Shel Floor 800mm:
Aiten Data presents several measures of 1U sliding shelves: 450 mm, 600 mm, 800 mm and 1000 mm, which adjust to the length required. The width is always standard, 19”.
On the surface they have grooves that facilitate the ventilation of the devices they support, and on the sides, they have removable anchors sliding, which allow the equipment to be handled comfortably.
They are manufactured on 1.2 mm cold-rolled steel with black anti rust paint finish and powder coating.
On the surface they have grooves that facilitate the ventilation of the devices they support, and on the sides, they have removable anchors sliding, which allow the equipment to be handled comfortably.
They are manufactured on 1.2 mm cold-rolled steel with black anti rust paint finish and powder coating.