Catalog Object Cloud
NGS

NGS WONDERDOCK 12 PRO USB Type-C Silver

Product code:
NGS-HUB-0134
Brand:
NGS
Product name:
WONDERDOCK 12 PRO
GTIN (EAN/UPC):
8435430624519
Bullet Points NGS WONDERDOCK 12 PRO USB Type-C Silver:
  • Host interface: USB Type-C
  • Hub interfaces: 3.5mm, DisplayPort, HDMI, RJ-45, USB 2.0, USB 3.0, USB Type-C, VGA
  • Ports quantity: 12
  • USB Power Delivery (USB PD)
  • Card reader integrated MicroSD (TransFlash), SD
  • Silver Aluminium, Polycarbonate (PC)
Long product name NGS WONDERDOCK 12 PRO USB Type-C Silver:
12-in-1 Adapter, 1 x USB 2.0, 2x USB 3.0, HDMI, DP, VGA, RJ45, USB-C, SD/TF
NGS WONDERDOCK 12 PRO USB Type-C Silver:
Multiple Connections: 12-in-1 Adapter including, 1 x USB 2.0 ports, 2x USB 3.0 ports, HDMI, DP, VGA, audio output, PD (Power Delivery), RJ45 (Ethernet), USB-C, and SD/TF card slots. Covers a wide range of connectivity needs.
High-Quality Materials: Made with aluminum alloy and PC to ensure strength and durability, ensuring reliable long-term performance.
Screen Resolutions: Allows for HDMI or DP resolution at 4K/60Hz, and VGA at 1080P/60Hz, providing high-quality visual experiences.
MST Compatibility: Compatible with MST function, allowing simultaneous use of HDMI, DP, and VGA ports for multitasking.
Fast PD Charging: Capability to supply up to 1 00W of fast charging, ensuring efficient and swift power delivery for compatible devices.
Efficient Data Transfer: USB 3.0 hub with 3 USB 3.0 ports supporting transfer speeds of up to 5 Gbps, ideal for quick file transfers and peripherals. lncludes a USB-C port for a connection speed of up to 5Gbps and power delivery of up to 4.SW.
Fast Ethernet Connection: Access wired networks at speeds of 10/100/1000 Mbps for stable and high-speed internet connection.
Compatibility and Functionality: Compatible with a wide range of devices such as MacBook, Samsung, mobile phones, laptops, and notebooks with Type-C port, ideal for data transfer, fast charging, and video output.
Plug and Play: No additional drivers required, simply plug and use it immediately for added convenience.
Good Heat Dissipation: Efficient design en sures proper heat dissipation for optimal operation.
Fast Charging and Simultaneous Playback: Ability to charge devices while playing content.
USB 3.0 Compatibility: USB 3.0 standard with backward compatibility for USB 2.0/1.1, ensuring connection with a wide range of devices.
Dimensions and Portability: With dimensions of 273x80x17 mm and a 180 mm cable, it is compact and portable for carrying anywhere.