Nanocable 10.15.1012 HDMI cable 2 m HDMI Type A (Standard) Black
Product code:
10.15.1012
Brand:
Nanocable
Product name:
10.15.1012
GTIN (EAN/UPC):
8433281010925
Bullet Points Nanocable 10.15.1012 HDMI cable 2 m HDMI Type A (Standard) Black:
- HDMI V2.0 cable with type A male connector on one end and female connector on the other end.
- High quality gold shielded connectors.
- Speed up to 18 Gbps.
- Multiple shielding for maximum reduction of possible interference.
- Manufactured with high quality copper conductors.
- Backwards compatible with previous HDMI specifications.
- Supports video resolutions up to 4Kx2K@60Hz.
- Compatible with HDR (High Dynamic Range).
- Supports audio return channel functionality.
- Enables 3D.
- Supports up to 32 channels of uncompressed digital audio.
- Length: 2m
- Colour: Black
- Regulations: RoHS
- Performance Test: 100% tested
Long product name Nanocable 10.15.1012 HDMI cable 2 m HDMI Type A (Standard) Black:
HDM 2.0 Extension Cable A/M-A/H, Black, 2 m
Nanocable 10.15.1012 HDMI cable 2 m HDMI Type A (Standard) Black:
HDMI V2.0 cable with Type A male connector on one end and Type A female connector on the other end